onsemi Bipolar Transistor Arrays, Pre-Biased MUN5232DW1T1G

Description
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays, Pre-Biased - MUN5232DW1T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
MUN5232DW1T1GOSDKR-ND
Bipolar Transistor Arrays, Pre-Biased MUN5232DW1T1GOSDKR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - MUN5232DW1T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
MUN5232DW1T1GOSTR-ND
Bipolar Transistor Arrays, Pre-Biased MUN5232DW1T1GOSTR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - MUN5232DW1T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
MUN5232DW1T1GOSCT-ND
Bipolar Transistor Arrays, Pre-Biased MUN5232DW1T1GOSCT-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Singapore, Singapore
50V 100mA 385mW Bipolar Transistor
293-MUN5232DW1T1G
50V 100mA 385mW Bipolar Transistor 293-MUN5232DW1T1G
Trans Digital BJT NPN 50V 100mA 385mW 6-Pin SC-88 T/R Product overview: MUN5232DW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 385mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 385mW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5232DW1T1G can be used for catalog matching and distributor lookup.

Trans Digital BJT NPN 50V 100mA 385mW 6-Pin SC-88 T/R Product overview: MUN5232DW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 385mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 385mW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5232DW1T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5232DW1T1G - 024612-MUN5232DW1T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5232DW1T1G
024612-MUN5232DW1T1G
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5232DW1T1G 024612-MUN5232DW1T1G
Manufacturer: ON Semiconductor Win Source Part Number: 024612-MUN5232DW1T1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 2 NPN - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 4.7k Resistor - Emitter Base (R2) (Ohms): 4.7k Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-88/SC70-6/SOT-363 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 1mA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 15 @ 5mA, 10V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 024612-MUN5232DW1T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 2 NPN - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 4.7k
Resistor - Emitter Base (R2) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-88/SC70-6/SOT-363
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 1mA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 15 @ 5mA, 10V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - MUN5232DW1T1G - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays, Pre-Biased
MUN5232DW1T1G
Bipolar Transistor Arrays, Pre-Biased MUN5232DW1T1G
TRANS 2NPN PREBIAS 0.25W SOT363

TRANS 2NPN PREBIAS 0.25W SOT363

Supplier's Site Datasheet
Brt Transistor, 50V 4.7K/4.7Kohm, Sot363; Digital Transistor Polarity Onsemi - 09R9572 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V 4.7K/4.7Kohm, Sot363; Digital Transistor Polarity Onsemi
09R9572
Brt Transistor, 50V 4.7K/4.7Kohm, Sot363; Digital Transistor Polarity Onsemi 09R9572
BRT TRANSISTOR, 50V 4.7K/4.7KOHM, SOT363; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V 4.7K/4.7KOHM, SOT363; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm RoHS Compliant: Yes

Supplier's Site
Brt Transistor, 50V 4.7K/4.7Kohm, Sot363, Full Reel; Digital Transistor Polarity Onsemi - 88H4939 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V 4.7K/4.7Kohm, Sot363, Full Reel; Digital Transistor Polarity Onsemi
88H4939
Brt Transistor, 50V 4.7K/4.7Kohm, Sot363, Full Reel; Digital Transistor Polarity Onsemi 88H4939
BRT TRANSISTOR, 50V 4.7K/4.7KOHM, SOT363, FULL REEL; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; RF Transistor Case:SOT-363 RoHS Compliant: Yes

BRT TRANSISTOR, 50V 4.7K/4.7KOHM, SOT363, FULL REEL; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; RF Transistor Case:SOT-363 RoHS Compliant: Yes

Supplier's Site
Trans, Npn, 4.7K/4.7K, Sot-363-6; Digital Transistor Polarity Onsemi - 02AC3763 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 4.7K/4.7K, Sot-363-6; Digital Transistor Polarity Onsemi
02AC3763
Trans, Npn, 4.7K/4.7K, Sot-363-6; Digital Transistor Polarity Onsemi 02AC3763
TRANS, NPN, 4.7K/4.7K, SOT-363-6; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm; Resistor Ratio, RoHS Compliant: Yes

TRANS, NPN, 4.7K/4.7K, SOT-363-6; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm; Resistor Ratio, RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MUN5232DW1T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MUN5232DW1T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MUN5232DW1T1G
TRANS 2NPN PREBIAS 0.25W SOT363

TRANS 2NPN PREBIAS 0.25W SOT363

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
MUN5232DW1T1G
Bipolar Transistors - Pre-Biased MUN5232DW1T1G
Bipolar Transistors - Pre-Biased SS BR XSTR NPN 50V

Bipolar Transistors - Pre-Biased SS BR XSTR NPN 50V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MUN5232DW1T1GOSDKR-ND 293-MUN5232DW1T1G 024612-MUN5232DW1T1G MUN5232DW1T1G 09R9572 88H4939 02AC3763 MUN5232DW1T1G MUN5232DW1T1G
Product Name Bipolar Transistor Arrays, Pre-Biased 50V 100mA 385mW Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5232DW1T1G Bipolar Transistor Arrays, Pre-Biased Brt Transistor, 50V 4.7K/4.7Kohm, Sot363; Digital Transistor Polarity Onsemi Brt Transistor, 50V 4.7K/4.7Kohm, Sot363, Full Reel; Digital Transistor Polarity Onsemi Trans, Npn, 4.7K/4.7K, Sot-363-6; Digital Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased
Polarity NPN NPN NPN; 2 NPN - Pre-Biased (Dual) 2 NPN - Pre-Biased (Dual); NPN NPN
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; SC-88/SC70-6/SOT-363 6-TSSOP, SC-88, SOT-363 TO-3 TO-3; SOT3 TO-3; SOT3
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts
PD 250 milliwatts
Unlock Full Specs
to access all available technical data