Manufacturer: ON Semiconductor
Win Source Part Number: 024592-MUN2211T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-59
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 35 @ 5mA, 10V
Maximum Power Dissipation: 230mW
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
NPN BJT Transistor, 50V, 100mA, SC Package Product overview: MUN2211T3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MUN2211T3G can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230mW Surface Mount SC-59
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230mW Surface Mount SC-59
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230mW Surface Mount SC-59
NPN Bipolar Digital Transistor (BRT)
Bipolar Transistors - Pre-Biased 100mA 50V BRT NPN
TRANS PREBIAS NPN 50V 100MA SC59
35@5mA,10V 1 NPN - Pre Biased 230mW 100mA 50V 500nA SC-59 Digital Transistors ROHS
BRT TRANSISTOR, 50V, 10K/10KOHM, SC-59, FULL REEL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm RoHS Compliant: Yes
TRANS PREBIAS NPN 50V 0.1A SC59
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 024592-MUN2211T3G | 292-MUN2211T3G | MUN2211T3GOSCT-ND | MUN2211T3G | MUN2211T3G | MUN2211T3G | MUN2211T3G | 26K4670 | MUN2211T3G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN2211T3G | 50V 100mA Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Single, Pre-Biased Bipolar Transistors | Triode/MOS Tube/Transistor >> Digital Transistors | Brt Transistor, 50V, 10K/10Kohm, Sc-59, Full Reel; Digital Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN; NPN - Pre-Biased | NPN | NPN | NPN | NPN - Pre-Biased; NPN | NPN | |||
| Package Type | SOT3; SC-59 | SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59 3 LEAD | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | ||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||||
| VCEO | 50 volts | 50 volts | 50 volts | ||||||
| PD | 230 milliwatts |