Manufacturer: ON Semiconductor
Win Source Part Number: 1230847-NDD03N80ZT4G
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): STD3NK80ZT4; IPD80R4K5P7ATMA1; CDM3-800;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Power MOSFET 800V 2.9A 4.5 Ohm Single N-Channel DPAK, DPAK 4 LEAD Single Gauge Surface Mount, 2500-REEL Product overview: NDD03N80ZT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 800V, 2.9A, 4.5 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 800V, 2.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDD03N80ZT4G can be used for catalog matching and distributor lookup.
N-Channel 800V 2.9A (Tc) 96W (Tc) Surface Mount DPAK-3
MOSFET N-CH 800V 2.9A DPAK-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1230847-NDD03N80ZT4G | 278-NDD03N80ZT4G | NDD03N80ZT4GOSTR-ND | NDD03N80ZT4G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDD03N80ZT4G | N-Channel SMD 800V 2.9A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |