NDP4050 - 15A, 50V, 0.1OHM, N-CH Product overview: NDP4050 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 50V, 0.1OHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15A, 50V, 0.1OHM, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDP4050 can be used for catalog matching and distributor lookup.
N-Channel 50V 15A (Tc) Through Hole TO-220-3
Win Source Part Number: 1081901-NDP4050
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 1
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 50 V
Current - Continuous Drain (Id) @ 25°C: 15A (Tc)
Rds On (Max) @ Id, Vgs: 100mOhm @ 7.5A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 450 pF @ 25 V
Fake Threat In the Open Market: 66 pct.
MSL Level: Vendor Undefined
REACH Status: Vendor Undefined
Mfr: Fairchild Semiconductor
Other Names: 2156P4050-600039
NDP4050 - 15A, 50V, 0.1OHM, N-CH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | RF Transistors |
| Product Number | 278-NDP4050 | NDP4050-ND | 1081901-NDP4050 | NDP4050 |
| Product Name | 15A 50V 0.1OHM MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | Bulk | TO-220; TO-220-3 | TO-220; SOT3 | TO-220; TO-220-3 |