onsemi Bipolar Transistors MUN5233DW1T1G

Description
SS SC88 BR XSTR NPN 50V
Request a Quote Datasheet
Description
SS SC88 BR XSTR NPN 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 1841031 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1841031
Bipolar Transistors 1841031
SS SC88 BR XSTR NPN 50V

SS SC88 BR XSTR NPN 50V

Supplier's Site
Bipolar Transistors - 1841259P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1841259P
Bipolar Transistors 1841259P
SS SC88 BR XSTR NPN 50V

SS SC88 BR XSTR NPN 50V

Supplier's Site
Bipolar Transistors - 1841259 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1841259
Bipolar Transistors 1841259
SS SC88 BR XSTR NPN 50V

SS SC88 BR XSTR NPN 50V

Supplier's Site
Singapore, Singapore
50V 100mA 385mW Bipolar Transistor
293-MUN5233DW1T1G
50V 100mA 385mW Bipolar Transistor 293-MUN5233DW1T1G
Trans Digital BJT NPN 50V 100mA 385mW 6-Pin SC-88 T/R Product overview: MUN5233DW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 385mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 385mW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5233DW1T1G can be used for catalog matching and distributor lookup.

Trans Digital BJT NPN 50V 100mA 385mW 6-Pin SC-88 T/R Product overview: MUN5233DW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 385mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 385mW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5233DW1T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - MUN5233DW1T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
MUN5233DW1T1GOSTR-ND
Bipolar Transistor Arrays, Pre-Biased MUN5233DW1T1GOSTR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - MUN5233DW1T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
MUN5233DW1T1GOSDKR-ND
Bipolar Transistor Arrays, Pre-Biased MUN5233DW1T1GOSDKR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - MUN5233DW1T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
MUN5233DW1T1GOSCT-ND
Bipolar Transistor Arrays, Pre-Biased MUN5233DW1T1GOSCT-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
 - MUN5233DW1T1G - Rochester Electronics
Newburyport, MA, United States
Dual NPN Bipolar Digital Transistor (BRT)

Dual NPN Bipolar Digital Transistor (BRT)

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5233DW1T1G - 024613-MUN5233DW1T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5233DW1T1G
024613-MUN5233DW1T1G
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5233DW1T1G 024613-MUN5233DW1T1G
Manufacturer: ON Semiconductor Win Source Part Number: 024613-MUN5233DW1T1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 2 NPN - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 4.7k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-88/SC70-6/SOT-363 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 1mA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 5mA, 10V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 024613-MUN5233DW1T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 2 NPN - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 4.7k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-88/SC70-6/SOT-363
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 1mA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 5mA, 10V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MUN5233DW1T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MUN5233DW1T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MUN5233DW1T1G
TRANS PREBIAS 2NPN 50V SC88

TRANS PREBIAS 2NPN 50V SC88

Supplier's Site
Bipolar Transistor Arrays, Pre-Biased - MUN5233DW1T1G - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays, Pre-Biased
MUN5233DW1T1G
Bipolar Transistor Arrays, Pre-Biased MUN5233DW1T1G
TRANS PREBIAS 2NPN 50V SC88

TRANS PREBIAS 2NPN 50V SC88

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Digital Transistors
MUN5233DW1T1G
Triode/MOS Tube/Transistor >> Digital Transistors MUN5233DW1T1G
80@5mA,10V 2 NPN - Pre-Biased 250mW 100mA 50V 500nA SOT-363 Digital Transistors ROHS

80@5mA,10V 2 NPN - Pre-Biased 250mW 100mA 50V 500nA SOT-363 Digital Transistors ROHS

Supplier's Site Datasheet
Brt Transistor, 50V, 47K/4.7Kohm, Sot363; Digital Transistor Polarity Onsemi - 26K4683 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 47K/4.7Kohm, Sot363; Digital Transistor Polarity Onsemi
26K4683
Brt Transistor, 50V, 47K/4.7Kohm, Sot363; Digital Transistor Polarity Onsemi 26K4683
BRT TRANSISTOR, 50V, 47K/4.7KOHM, SOT363; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 47K/4.7KOHM, SOT363; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
MUN5233DW1T1G
Bipolar Transistors - Pre-Biased MUN5233DW1T1G
Bipolar Transistors - Pre-Biased 100mA 50V BRT Dual NPN

Bipolar Transistors - Pre-Biased 100mA 50V BRT Dual NPN

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 1841031 1841259P 293-MUN5233DW1T1G MUN5233DW1T1GOSTR-ND MUN5233DW1T1G 024613-MUN5233DW1T1G MUN5233DW1T1G MUN5233DW1T1G MUN5233DW1T1G 26K4683 MUN5233DW1T1G
Product Name Bipolar Transistors Bipolar Transistors 50V 100mA 385mW Bipolar Transistor Bipolar Transistor Arrays, Pre-Biased TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5233DW1T1G Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor Arrays, Pre-Biased Triode/MOS Tube/Transistor >> Digital Transistors Brt Transistor, 50V, 47K/4.7Kohm, Sot363; Digital Transistor Polarity Onsemi Bipolar Transistors - Pre-Biased
Polarity NPN NPN NPN NPN NPN NPN; 2 NPN - Pre-Biased (Dual) 2 NPN - Pre-Biased (Dual); NPN NPN
Package Type Sot-363 SOT-363 6-TSSOP, SC-88, SOT-363 SC-88/SC70-6/SOT-363 6 LEAD SOT3; SC-88/SC70-6/SOT-363 6-TSSOP, SC-88, SOT-363 TO-3
Number of units in IC 2
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data