Complementary Bipolar Digital Transistor (BRT), SC-88/SC70-6/SOT-363
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Bipolar Transistors - Pre-Biased 100mA Complementary 50V NPN & PNP
BRT TRANSISTOR, 50V, 47K/2.2KOHM, SC88, FULL REEL; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; No. of Pins:6 Pin RoHS Compliant: Yes
TRANSISTOR, AEC-Q101, NPN/PNP, SOT-363; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor RoHS Compliant: Yes
TRANS NPN/PNP PREBIAS 0.25W SC88
TRANS NPN/PNP PREBIAS 0.25W SC88
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 293-MUN5335DW1T2G | MUN5335DW1T2GOSDKR-ND | MUN5335DW1T2G | 26K4687 | 14AC4588 | MUN5335DW1T2G | MUN5335DW1T2G |
| Product Name | Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistors - Pre-Biased | Brt Transistor, 50V, 47K/2.2Kohm, Sc88, Full Reel; Digital Transistor Polarity Onsemi | Transistor, Aec-Q101, Npn/pnp, Sot-363; Digital Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays, Pre-Biased |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | 1 NPN, 1 PNP - Pre-Biased (Dual); NPN; PNP | |||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | 50 volts | 50 volts | ||||
| PD | 250 milliwatts | ||||||
| TJ | -55 C (-67 F) |