Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon
100mA, 50V, 2 CHANNEL, PNP, Si, SMALL SIGNAL TRANSISTOR, CASE 419B-02, SC-70, SC-88, 6 PIN Product overview: MUN5114DW1T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 100mA, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5114DW1T1 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 809394-MUN5114DW1T1
Packaging: Reel
Mounting Style: SMD
Power - Max: 250mW
Transistor Type: 2 PNP - Pre-Biased (Dual)
Part Status: Obsolete (End Of Life)
Supplier Device Package: SC-88/SC70-6/SOT-363
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 500nA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 250mV at 300μA, 10mA
Resistor - Base (R1): 10kOhms
Resistor - Emitter Base (R2): 47kOhms
Part Number Series: MUN51**DW1T
DC Current Gain (hFE) (Min) at Ic, Vce: 80 at 5mA, 10V
TRANS 2PNP PREBIAS 0.25W SOT363
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | MUN5114DW1T1-ND | MUN5114DW1T1 | 293-MUN5114DW1T1 | 809394-MUN5114DW1T1 | MUN5114DW1T1 |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Dual 100mA 50V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5114DW1T1 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | PNP | |
| Package Type | 6-TSSOP, SC-88, SOT-363 | SC-70-6 | SOT3 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Reel | Tape Reel; Tape & Reel (TR) | ||
| IC(max) | 100 milliamps | 100 milliamps | |||
| VCEO | 50 volts | 50 volts |