Microchip Technology, Inc. JFETs MX2N4091UB/TR

Description
JFET N-Channel 40V 360mW
Request a Quote Datasheet
Description
JFET N-Channel 40V 360mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - 150-MX2N4091UB/TR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 40V 360mW

JFET N-Channel 40V 360mW

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - MX2N4091UB/TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - JFETs
MX2N4091UB/TR
Discrete Semiconductor Products - Transistors - JFETs MX2N4091UB/TR
JFET N-CH 40V 3UB

JFET N-CH 40V 3UB

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number 150-MX2N4091UB/TR-ND MX2N4091UB/TR
Product Name JFETs Discrete Semiconductor Products - Transistors - JFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
Single FETs, MOSFETs - AUIRFS3107-7TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
5 suppliers