Manufacturer: ON Semiconductor
Win Source Part Number: 208909-MTB23P06VT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3W (Ta), 90W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 23A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 50nC @ 10V
Max Input Capacitance: 1620pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 120 mOhm @ 11.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
23A, 60V, 0.12ohm, P-CHANNEL, Si, POWER, MOSFET, CASE 418B-03, D2PAK-3 Product overview: MTB23P06VT4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 23A, 60V, 0.12ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 23A, 60V, 0.12ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTB23P06VT4 can be used for catalog matching and distributor lookup.
P-Channel 60V 23A (Ta) 3W (Ta), 90W (Tc) Surface Mount D²PAK
TRANSISTOR 23AMP 60V 3PIN. FREE 2 YEAR RADWELL WARRANTY
MOSFET P-CH 60V 23A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | RF Transistors |
| Product Number | 208909-MTB23P06VT4 | 278-MTB23P06VT4 | MTB23P06VT4OS-ND | 46359060 | MTB23P06VT4 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTB23P06VT4 | P-Channel 23A 60V 0.12ohm MOSFET Transistor | Single FETs, MOSFETs | Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | |||
| V(BR)DSS | 60 volts | ||||
| PD | 3000 to 90000 milliwatts | 90000 milliwatts |