NDS0610 - Small Signal Field-Effect Transistor
FET -60V 10.0 MOHM SOT23 Product overview: NDS0610-G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, 10.0 MOHM, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, 10.0 MOHM, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDS0610-G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 929086-NDS0610-G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 60 V 120mA (Ta) 360mW (Ta) Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: NDS061
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
P-Channel 60V 120mA (Ta) 360mW (Ta) Surface Mount SOT-23-3
FET -60V 10.0 MOHM SOT23
FET -60V 10.0 MOHM SOT23
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | RF Transistors |
| Product Number | NDS0610-G | 278-NDS0610-G | 929086-NDS0610-G | 488-NDS0610-GTR-ND | NDS0610-G |
| Product Name | -60V 10.0 MOHM SOT23 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS0610-G | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | SOT23; SOT-23-3 | Tape & Reel (TR) | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| Packing Method | Tape Reel; Tape & Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| Polarity | P-Channel | P-Channel | P-Channel | ||
| MOSFET Operating Mode | Enhancement |