onsemi P-Channel -500V -2A TO-220 MOSFET Transistor MTP2P50EG

Description
P-Channel MOSFET -500V -2A 6R TO-220 Single Product overview: MTP2P50EG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -500V, -2A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -500V, -2A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTP2P50EG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel MOSFET -500V -2A 6R TO-220 Single Product overview: MTP2P50EG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -500V, -2A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -500V, -2A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTP2P50EG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -500V -2A TO-220 MOSFET Transistor
278-MTP2P50EG
P-Channel -500V -2A TO-220 MOSFET Transistor 278-MTP2P50EG
P-Channel MOSFET -500V -2A 6R TO-220 Single Product overview: MTP2P50EG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -500V, -2A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -500V, -2A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTP2P50EG can be used for catalog matching and distributor lookup.

P-Channel MOSFET -500V -2A 6R TO-220 Single Product overview: MTP2P50EG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -500V, -2A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -500V, -2A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTP2P50EG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTP2P50EG - 246988-MTP2P50EG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTP2P50EG
246988-MTP2P50EG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTP2P50EG 246988-MTP2P50EG
Manufacturer: ON Semiconductor Win Source Part Number: 246988-MTP2P50EG Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 75W (Tc) Family Name: MTP2P50E Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 2A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 27nC @ 10V Max Input Capacitance: 1183pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 Ohm @ 1A, 10V Introduction Date: June 27, 2006 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 246988-MTP2P50EG
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 75W (Tc)
Family Name: MTP2P50E
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 2A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 27nC @ 10V
Max Input Capacitance: 1183pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 Ohm @ 1A, 10V
Introduction Date: June 27, 2006
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - MTP2P50EGOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MTP2P50EGOS-ND
Single FETs, MOSFETs MTP2P50EGOS-ND
P-Channel 500V 2A (Tc) 75W (Tc) Through Hole TO-220

P-Channel 500V 2A (Tc) 75W (Tc) Through Hole TO-220

Buy Now Datasheet
Single FETs, MOSFETs - MTP2P50EG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
MTP2P50EG
Single FETs, MOSFETs MTP2P50EG
MOSFET P-CH 500V 2A TO220AB

MOSFET P-CH 500V 2A TO220AB

Supplier's Site Datasheet
Transistor - 18730435 - Radwell International
Willingboro, NJ, United States
Transistor
18730435
Transistor 18730435
TRANSITOR, 500 V, 2 AMP, 3 PIN, P CHANNEL, THROUGH HOLE MOUNT, 10.28 MM LENGTH, 4.82 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

TRANSITOR, 500 V, 2 AMP, 3 PIN, P CHANNEL, THROUGH HOLE MOUNT, 10.28 MM LENGTH, 4.82 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MTP2P50EG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MTP2P50EG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MTP2P50EG
MOSFET P-CH 500V 2A TO220AB

MOSFET P-CH 500V 2A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 278-MTP2P50EG 246988-MTP2P50EG MTP2P50EGOS-ND MTP2P50EG 18730435 MTP2P50EG
Product Name P-Channel -500V -2A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTP2P50EG Single FETs, MOSFETs Single FETs, MOSFETs Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
PD 75000 milliwatts 75000 milliwatts 75000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FL - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged
Power Gain 18.1 dB
View Details
2 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - 448-AUIRFR6215TRLTR-ND - DigiKey
Specs
Polarity P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
6 suppliers