Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 060150-NDS8435A
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7.9A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 67nC @ 10V
Max Input Capacitance: 1800pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 23 mOhm @ 7.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics
P-Channel 30V 7.9A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
Small Signal Field-Effect Transistor
MOSFET P-CH 30V 7.9A 8SOIC Product overview: NDS8435A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDS8435A can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 060150-NDS8435A | NDS8435A-ND | NDS8435A | 278-NDS8435A |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS8435A | Single FETs, MOSFETs | 30V 7.9A MOSFET Transistor | |
| Polarity | P-Channel; P-Channel | P-Channel | ||
| V(BR)DSS | 30 volts | |||
| PD | 2500 milliwatts | 2500 milliwatts |