onsemi Bipolar Transistor Arrays, Pre-Biased MUN5114DW1T1G

Description
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays, Pre-Biased - MUN5114DW1T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
MUN5114DW1T1GOSCT-ND
Bipolar Transistor Arrays, Pre-Biased MUN5114DW1T1GOSCT-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - MUN5114DW1T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
MUN5114DW1T1GOSTR-ND
Bipolar Transistor Arrays, Pre-Biased MUN5114DW1T1GOSTR-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - MUN5114DW1T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
MUN5114DW1T1GOSDKR-ND
Bipolar Transistor Arrays, Pre-Biased MUN5114DW1T1GOSDKR-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
 - MUN5114DW1T1G - Rochester Electronics
Newburyport, MA, United States
Dual PNP Bipolar Digital Transistor (BRT)

Dual PNP Bipolar Digital Transistor (BRT)

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5114DW1T1G - 024599-MUN5114DW1T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5114DW1T1G
024599-MUN5114DW1T1G
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5114DW1T1G 024599-MUN5114DW1T1G
Manufacturer: ON Semiconductor Win Source Part Number: 024599-MUN5114DW1T1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 2 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-88/SC70-6/SOT-363 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 5mA, 10V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 024599-MUN5114DW1T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 2 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-88/SC70-6/SOT-363
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 5mA, 10V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
50V 100mA 385mW Bipolar Transistor
293-MUN5114DW1T1G
50V 100mA 385mW Bipolar Transistor 293-MUN5114DW1T1G
Trans Digital BJT PNP 50V 100mA 385mW 6-Pin SC-88 T/R Product overview: MUN5114DW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 385mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 385mW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5114DW1T1G can be used for catalog matching and distributor lookup.

Trans Digital BJT PNP 50V 100mA 385mW 6-Pin SC-88 T/R Product overview: MUN5114DW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 385mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 385mW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5114DW1T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Brt Transistor, 50V, 47K/10Kohm, Sot-363; Digital Transistor Polarity Onsemi - 26K4675 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 47K/10Kohm, Sot-363; Digital Transistor Polarity Onsemi
26K4675
Brt Transistor, 50V, 47K/10Kohm, Sot-363; Digital Transistor Polarity Onsemi 26K4675
BRT TRANSISTOR, 50V, 47K/10KOHM, SOT-363; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 47K/10KOHM, SOT-363; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site Datasheet
Trans, Dual Pnp, -50V, -0.1A, Sot-363; Digital Transistor Polarity Onsemi - 31AC0164 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Dual Pnp, -50V, -0.1A, Sot-363; Digital Transistor Polarity Onsemi
31AC0164
Trans, Dual Pnp, -50V, -0.1A, Sot-363; Digital Transistor Polarity Onsemi 31AC0164
TRANS, DUAL PNP, -50V, -0.1A, SOT-363; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes

TRANS, DUAL PNP, -50V, -0.1A, SOT-363; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Digital Transistors
MUN5114DW1T1G
Triode/MOS Tube/Transistor >> Digital Transistors MUN5114DW1T1G
80@5mA,10V 2 PNP - Pre-Biased 250mW 100mA 50V 500nA SOT-363 Digital Transistors ROHS

80@5mA,10V 2 PNP - Pre-Biased 250mW 100mA 50V 500nA SOT-363 Digital Transistors ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MUN5114DW1T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MUN5114DW1T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MUN5114DW1T1G
TRANS PREBIAS 2PNP 50V SC88

TRANS PREBIAS 2PNP 50V SC88

Supplier's Site
Bipolar Transistor Arrays, Pre-Biased - MUN5114DW1T1G - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays, Pre-Biased
MUN5114DW1T1G
Bipolar Transistor Arrays, Pre-Biased MUN5114DW1T1G
TRANS PREBIAS 2PNP 50V SC88

TRANS PREBIAS 2PNP 50V SC88

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
MUN5114DW1T1G
Bipolar Transistors - Pre-Biased MUN5114DW1T1G
Bipolar Transistors - Pre-Biased 100mA 50V BRT Dual PNP

Bipolar Transistors - Pre-Biased 100mA 50V BRT Dual PNP

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MUN5114DW1T1GOSCT-ND MUN5114DW1T1G 024599-MUN5114DW1T1G 293-MUN5114DW1T1G 26K4675 31AC0164 MUN5114DW1T1G MUN5114DW1T1G MUN5114DW1T1G MUN5114DW1T1G
Product Name Bipolar Transistor Arrays, Pre-Biased TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5114DW1T1G 50V 100mA 385mW Bipolar Transistor Brt Transistor, 50V, 47K/10Kohm, Sot-363; Digital Transistor Polarity Onsemi Trans, Dual Pnp, -50V, -0.1A, Sot-363; Digital Transistor Polarity Onsemi Triode/MOS Tube/Transistor >> Digital Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor Arrays, Pre-Biased Bipolar Transistors - Pre-Biased
Polarity PNP PNP PNP; 2 PNP - Pre-Biased (Dual) PNP PNP PNP 2 PNP - Pre-Biased (Dual); PNP
Package Type 6-TSSOP, SC-88, SOT-363 SC-88/SC70-6/SOT-363 6 LEAD SOT3; SC-88/SC70-6/SOT-363 TO-3; SOT3 TO-3; SOT3 6-TSSOP, SC-88, SOT-363
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data