Microchip Technology, Inc. JFETs MV2N4856

Description
JFET N-Channel 40V 360mW Through Hole TO-18 (TO-206AA)
Request a Quote Datasheet
Description
JFET N-Channel 40V 360mW Through Hole TO-18 (TO-206AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - MV2N4856-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 40V 360mW Through Hole TO-18 (TO-206AA)

JFET N-Channel 40V 360mW Through Hole TO-18 (TO-206AA)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - MV2N4856 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - JFETs
MV2N4856
Discrete Semiconductor Products - Transistors - JFETs MV2N4856
JFET N-CH 40V TO18

JFET N-CH 40V TO18

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number MV2N4856-ND MV2N4856
Product Name JFETs Discrete Semiconductor Products - Transistors - JFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

3.4 - 3.8 GHz, 85 Watt, 48 V GaN RF Power Transistor - QPD3800 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 21 dB
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - IRAUIRFR8401-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
6 suppliers