onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDFPD1N150CG NDFPD1N150CG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887184-NDFPD1N150CG Operating Temperature Range: 150°C (TJ) Features: N-Channel 1500 V 100mA (Ta) 2W (Ta), 20W (Tc) Through Hole TO-220-3 Package: Tube Package: TO-220-3 Full Pack Mounting: Through Hole Part Status: Obsolete Family Name: NDFPD1 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887184-NDFPD1N150CG Operating Temperature Range: 150°C (TJ) Features: N-Channel 1500 V 100mA (Ta) 2W (Ta), 20W (Tc) Through Hole TO-220-3 Package: Tube Package: TO-220-3 Full Pack Mounting: Through Hole Part Status: Obsolete Family Name: NDFPD1 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDFPD1N150CG - 887184-NDFPD1N150CG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDFPD1N150CG
887184-NDFPD1N150CG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDFPD1N150CG 887184-NDFPD1N150CG
Manufacturer: ON Semiconductor Win Source Part Number: 887184-NDFPD1N150CG Operating Temperature Range: 150°C (TJ) Features: N-Channel 1500 V 100mA (Ta) 2W (Ta), 20W (Tc) Through Hole TO-220-3 Package: Tube Package: TO-220-3 Full Pack Mounting: Through Hole Part Status: Obsolete Family Name: NDFPD1 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 887184-NDFPD1N150CG
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 1500 V 100mA (Ta) 2W (Ta), 20W (Tc) Through Hole TO-220-3
Package: Tube
Package: TO-220-3 Full Pack
Mounting: Through Hole
Part Status: Obsolete
Family Name: NDFPD1
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - NDFPD1N150CGOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDFPD1N150CGOS-ND
Single FETs, MOSFETs NDFPD1N150CGOS-ND
N-Channel 1500V 100mA (Ta) 2W (Ta), 20W (Tc) Through Hole TO-220-3

N-Channel 1500V 100mA (Ta) 2W (Ta), 20W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDFPD1N150CG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDFPD1N150CG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDFPD1N150CG
MOSFET N-CH 1500V 100MA TO220-3

MOSFET N-CH 1500V 100MA TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH Power MOSFET 1500V 0.1A

MOSFET N-CH Power MOSFET 1500V 0.1A

Buy Now Datasheet
Mosfet, N Ch, 1.5Kv, 0.1A, To-220F-3; Transistor Polarity Onsemi - 74AC1467 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 1.5Kv, 0.1A, To-220F-3; Transistor Polarity Onsemi
74AC1467
Mosfet, N Ch, 1.5Kv, 0.1A, To-220F-3; Transistor Polarity Onsemi 74AC1467
MOSFET, N CH, 1.5KV, 0.1A, TO-220F-3; Transistor Polarity:N Channel; Continuous Drain Current Id:100mA; Drain Source Voltage Vds:1.5kV; On Resistance Rds(on):100ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:-; Power RoHS Compliant: Yes

MOSFET, N CH, 1.5KV, 0.1A, TO-220F-3; Transistor Polarity:N Channel; Continuous Drain Current Id:100mA; Drain Source Voltage Vds:1.5kV; On Resistance Rds(on):100ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:-; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 887184-NDFPD1N150CG NDFPD1N150CGOS-ND NDFPD1N150CG NDFPD1N150CG 74AC1467
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDFPD1N150CG Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N Ch, 1.5Kv, 0.1A, To-220F-3; Transistor Polarity Onsemi
Polarity N-Channel N-Channel
TJ 150 C (302 F)
Package Type TO-220; SOT3; TO-220-3 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-3; TO-220
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRFU540Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA
Transistor Grade / Operating Range Automotive
View Details
6 suppliers