onsemi Single FETs, MOSFETs NDS355AN

Description
N-Channel 30V 1.7A (Ta) 500mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 30V 1.7A (Ta) 500mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NDS355ANCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDS355ANCT-ND
Single FETs, MOSFETs NDS355ANCT-ND
N-Channel 30V 1.7A (Ta) 500mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 1.7A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - NDS355ANDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDS355ANDKR-ND
Single FETs, MOSFETs NDS355ANDKR-ND
N-Channel 30V 1.7A (Ta) 500mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 1.7A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - NDS355ANTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDS355ANTR-ND
Single FETs, MOSFETs NDS355ANTR-ND
N-Channel 30V 1.7A (Ta) 500mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 1.7A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT-23 MOSFET Transistor
2088-NDS355AN
SOT-23 MOSFET Transistor 2088-NDS355AN
MOSFETs SOT-23 N-CH LOGIC Product overview: NDS355AN from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOT-23, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-NDS355AN can be used for catalog matching and distributor lookup.

MOSFETs SOT-23 N-CH LOGIC Product overview: NDS355AN from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOT-23, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-NDS355AN can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 7390167 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7390167
MOSFETs 7390167
MOSFET N-Channel 30V 1.7A SuperSOT3

MOSFET N-Channel 30V 1.7A SuperSOT3

Supplier's Site
MOSFETs - 7390167P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7390167P
MOSFETs 7390167P
MOSFET N-Channel 30V 1.7A SuperSOT3

MOSFET N-Channel 30V 1.7A SuperSOT3

Supplier's Site
MOSFETs - 1661816 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1661816
MOSFETs 1661816
MOSFET N-Channel 30V 1.7A SuperSOT3

MOSFET N-Channel 30V 1.7A SuperSOT3

Supplier's Site
 - NDS355AN - Rochester Electronics
Newburyport, MA, United States
NDS355AN - Small Signal Field-Effect Transistor, 1.7A, 30V, N-Channel, MOSFET

NDS355AN - Small Signal Field-Effect Transistor, 1.7A, 30V, N-Channel, MOSFET

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS355AN - 025166-NDS355AN - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS355AN
025166-NDS355AN
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS355AN 025166-NDS355AN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 025166-NDS355AN Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500mW (Ta) Family Name: NDS355AN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1.7A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 5nC @ 5V Max Input Capacitance: 195pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 85 mOhm @ 1.9A, 10V Alternative Parts (Cross-Reference): PMV117EN; SI2304DS,215; SI2304DS/DG; Introduction Date: February 19, 1998 ECCN: EAR99 Country of Origin: Israel, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals, Consumer Electronics Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 025166-NDS355AN
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500mW (Ta)
Family Name: NDS355AN
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 1.7A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 5nC @ 5V
Max Input Capacitance: 195pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 85 mOhm @ 1.9A, 10V
Alternative Parts (Cross-Reference): PMV117EN; SI2304DS,215; SI2304DS/DG;
Introduction Date: February 19, 1998
ECCN: EAR99
Country of Origin: Israel, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals, Consumer Electronics
Quantity per package: 3k pcs

Buy Now Datasheet
N Channel Mosfet, 30V, 1.7A, Super Sot-3; Channel Type Onsemi - 58K2018 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 1.7A, Super Sot-3; Channel Type Onsemi
58K2018
N Channel Mosfet, 30V, 1.7A, Super Sot-3; Channel Type Onsemi 58K2018
N CHANNEL MOSFET, 30V, 1.7A, SUPER SOT-3; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:1.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 1.7A, SUPER SOT-3; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:1.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 1.7 A, 30 V, 0.065 Ohm, 10 V, 1.6 V Rohs Compliant Onsemi - 26M1844 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 1.7 A, 30 V, 0.065 Ohm, 10 V, 1.6 V Rohs Compliant Onsemi
26M1844
Mosfet Transistor, N Channel, 1.7 A, 30 V, 0.065 Ohm, 10 V, 1.6 V Rohs Compliant Onsemi 26M1844
MOSFET Transistor, N Channel, 1.7 A, 30 V, 0.065 ohm, 10 V, 1.6 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 1.7 A, 30 V, 0.065 ohm, 10 V, 1.6 V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Ch, 30V, 1.7A, Supersot-3; Transistor Polarity Onsemi - 96W7124 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 30V, 1.7A, Supersot-3; Transistor Polarity Onsemi
96W7124
Mosfet, N Ch, 30V, 1.7A, Supersot-3; Transistor Polarity Onsemi 96W7124
MOSFET, N CH, 30V, 1.7A, SUPERSOT-3; Transistor Polarity:N Channel; Continuous Drain Current Id:1.7A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.065ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.6V; Power RoHS Compliant: Yes

MOSFET, N CH, 30V, 1.7A, SUPERSOT-3; Transistor Polarity:N Channel; Continuous Drain Current Id:1.7A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.065ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.6V; Power RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 30V, 0.105Ohm, 1.7A, Supersot-3, Full Reel; Channel Type Onsemi - 57J4412 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 0.105Ohm, 1.7A, Supersot-3, Full Reel; Channel Type Onsemi
57J4412
Mosfet, N Channel, 30V, 0.105Ohm, 1.7A, Supersot-3, Full Reel; Channel Type Onsemi 57J4412
MOSFET, N CHANNEL, 30V, 0.105OHM, 1.7A, SUPERSOT-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:1.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; No. of Pins:3Pins RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 0.105OHM, 1.7A, SUPERSOT-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:1.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
NDS355AN
MOSFET NDS355AN
MOSFET SOT-23 N-CH LOGIC

MOSFET SOT-23 N-CH LOGIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDS355AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDS355AN
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDS355AN
MOSFET N-CH 30V 1.7A SUPERSOT3

MOSFET N-CH 30V 1.7A SUPERSOT3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
NDS355AN
Triode/MOS Tube/Transistor >> MOSFETs NDS355AN
30V 1.7A 500mW 85mΩ@10V,1.9A 2V@250uA N Channel SOT-23 MOSFETs ROHS

30V 1.7A 500mW 85mΩ@10V,1.9A 2V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - NDS355AN - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NDS355AN
Single FETs, MOSFETs NDS355AN
MOSFET N-CH 30V 1.7A SUPERSOT3

MOSFET N-CH 30V 1.7A SUPERSOT3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Rochester Electronics Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NDS355ANCT-ND 2088-NDS355AN 7390167 7390167P NDS355AN 025166-NDS355AN 58K2018 26M1844 96W7124 NDS355AN NDS355AN NDS355AN NDS355AN
Product Name Single FETs, MOSFETs SOT-23 MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS355AN N Channel Mosfet, 30V, 1.7A, Super Sot-3; Channel Type Onsemi Mosfet Transistor, N Channel, 1.7 A, 30 V, 0.065 Ohm, 10 V, 1.6 V Rohs Compliant Onsemi Mosfet, N Ch, 30V, 1.7A, Supersot-3; Transistor Polarity Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Reel SOT23; Sot-23 SOT23; SOT-23 SSOT3-EUT SOT3; SOT23; SuperSOT-3 TO-3; SOT3 TO-3 TO-3; SOT3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
MOSFET Operating Mode Enhancement Enhancement
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
Packing Method Reel Tape Reel; Tape & Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data