RF MOSFET LDMOS 28V PLD-1.5 Product overview: MW6S004NT1 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MW6S004NT1 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 041815-MW6S004NT1
Packaging: Reel - TR
Voltage Rating: 68V
Frequency: 1.96GHz
Current - Test: 50mA
Gain: 18dB
Transistor Polarity: LDMOS
Voltage - Test: 28V
Power - Output: 4W
Family Name: MW6S004N
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PLD-1.5
Introduction Date: December 29, 2005
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, RF Communications, Power Management
RF Mosfet LDMOS 28V 50mA 1.96GHz 18dB 4W PLD-1.5
RF Mosfet LDMOS 28V 50mA 1.96GHz 18dB 4W PLD-1.5
RF Mosfet LDMOS 28V 50mA 1.96GHz 18dB 4W PLD-1.5
FET RF 68V 1.96GHZ PLD-1.5
RF MOSFET LDMOS 28V PLD-1.5
RF MOSFET Transistors HV6 1950MHZ 2W PLD1.5N
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | RF MOSFET Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-MW6S004NT1 | 041815-MW6S004NT1 | MW6S004NT1CT-ND | MW6S004NT1 | MW6S004NT1 | MW6S004NT1 |
| Product Name | 28V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MW6S004NT1 | RF FETs, MOSFETs | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF MOSFET Transistors |
| Polarity | N-Channel | LDMOS | ||||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 68 volts | |||||
| TJ | -65 C (-85 F) | |||||
| Package Type | Tape & Reel (TR) | SOT3; PLD-1.5 | PLD-1.5 | PLD-1.5 | Surface Mount |