Manufacturer: ON Semiconductor
Win Source Part Number: 098441-MUN5136T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 100k
Resistor - Emitter Base (R2) (Ohms): 100k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-70-3 (SOT323)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 5mA, 10V
Maximum Power Dissipation: 202mW
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Bias Resistor Transistor, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: MUN5136T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MUN5136T1G can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)
TRANS PREBIAS PNP 50V SC70-3
Bipolar Transistors - Pre-Biased SS SC70 BR XSTR PNP 50V
BRT TRANSISTOR, 50V, 100K/100K, SC-70-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:100kohm; Base-Emitter Resistor R2:100kohm RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 100K/100K, SC-70-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:100kohm; Base-Emitter Resistor R2:100kohm RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 098441-MUN5136T1G | 292-MUN5136T1G | 488-MUN5136T1GTR-ND | MUN5136T1G | MUN5136T1G | 49X8886 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN5136T1G | Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | Brt Transistor, 50V, 100K/100K, Sc-70-3; Digital Transistor Polarity Onsemi |
| Polarity | PNP; PNP - Pre-Biased | PNP | ||||
| Package Type | SOT3; SC-70-3 (SOT323) | SOT323; SC-70, SOT-323 | TO-3 | |||
| TJ | -55 C (-67 F) | |||||
| Packing Method | Tape Reel; Tape & Reel (TR) |