onsemi Bipolar Transistor Arrays, Pre-Biased MUN5115DW1T1G

Description
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays, Pre-Biased - MUN5115DW1T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
MUN5115DW1T1GOSCT-ND
Bipolar Transistor Arrays, Pre-Biased MUN5115DW1T1GOSCT-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - MUN5115DW1T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
MUN5115DW1T1GOSDKR-ND
Bipolar Transistor Arrays, Pre-Biased MUN5115DW1T1GOSDKR-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - MUN5115DW1T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
MUN5115DW1T1GOSTR-ND
Bipolar Transistor Arrays, Pre-Biased MUN5115DW1T1GOSTR-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Singapore, Singapore
Dual Bipolar Transistor
293-MUN5115DW1T1G
Dual Bipolar Transistor 293-MUN5115DW1T1G
Dual PNP Bipolar Digital Transistor (BRT), SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: MUN5115DW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5115DW1T1G can be used for catalog matching and distributor lookup.

Dual PNP Bipolar Digital Transistor (BRT), SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: MUN5115DW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5115DW1T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5115DW1T1G - 100170-MUN5115DW1T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5115DW1T1G
100170-MUN5115DW1T1G
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5115DW1T1G 100170-MUN5115DW1T1G
Manufacturer: ON Semiconductor Win Source Part Number: 100170-MUN5115DW1T1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 2 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-88/SC70-6/SOT-363 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 1mA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 160 @ 5mA, 10V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 100170-MUN5115DW1T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 2 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-88/SC70-6/SOT-363
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 1mA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 160 @ 5mA, 10V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - MUN5115DW1T1G - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays, Pre-Biased
MUN5115DW1T1G
Bipolar Transistor Arrays, Pre-Biased MUN5115DW1T1G
TRANS PREBIAS 2PNP 50V SC88

TRANS PREBIAS 2PNP 50V SC88

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
MUN5115DW1T1G
Bipolar Transistors - Pre-Biased MUN5115DW1T1G
Bipolar Transistors - Pre-Biased 100mA 50V BRT Dual PNP

Bipolar Transistors - Pre-Biased 100mA 50V BRT Dual PNP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MUN5115DW1T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MUN5115DW1T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MUN5115DW1T1G
TRANS PREBIAS 2PNP 50V SC88

TRANS PREBIAS 2PNP 50V SC88

Supplier's Site
Brt Transistor, 50V, 10Kohm, Sc88, Full Reel; Digital Transistor Polarity Onsemi - 88H4926 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 10Kohm, Sc88, Full Reel; Digital Transistor Polarity Onsemi
88H4926
Brt Transistor, 50V, 10Kohm, Sc88, Full Reel; Digital Transistor Polarity Onsemi 88H4926
BRT TRANSISTOR, 50V, 10KOHM, SC88, FULL REEL; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:- RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 10KOHM, SC88, FULL REEL; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Brt Transistor, 50V, 10Kohm, Sot-363-6; Digital Transistor Polarity Onsemi - 49X8874 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 10Kohm, Sot-363-6; Digital Transistor Polarity Onsemi
49X8874
Brt Transistor, 50V, 10Kohm, Sot-363-6; Digital Transistor Polarity Onsemi 49X8874
BRT TRANSISTOR, 50V, 10KOHM, SOT-363-6; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:-; No. of Pins:6 PinRoHS Compliant: Yes

BRT TRANSISTOR, 50V, 10KOHM, SOT-363-6; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:-; No. of Pins:6 PinRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors
Product Number MUN5115DW1T1GOSCT-ND 293-MUN5115DW1T1G 100170-MUN5115DW1T1G MUN5115DW1T1G MUN5115DW1T1G MUN5115DW1T1G 88H4926 49X8874
Product Name Bipolar Transistor Arrays, Pre-Biased Dual Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5115DW1T1G Bipolar Transistor Arrays, Pre-Biased Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) Brt Transistor, 50V, 10Kohm, Sc88, Full Reel; Digital Transistor Polarity Onsemi Brt Transistor, 50V, 10Kohm, Sot-363-6; Digital Transistor Polarity Onsemi
Polarity PNP PNP PNP; 2 PNP - Pre-Biased (Dual) 2 PNP - Pre-Biased (Dual); PNP
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; SC-88/SC70-6/SOT-363 6-TSSOP, SC-88, SOT-363 TO-3 TO-3; SOT3
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts
PD 250 milliwatts
Unlock Full Specs
to access all available technical data