Manufacturer: ON Semiconductor
Win Source Part Number: 1230856-NDFP03N150CG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3 Full Pack
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 2.5A (Ta)
Family Name: NDFP03N150C
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220-3
Channel Type Type: N
Drain Source Voltage: 1500V
Gate Charge (Qg) (Maximum) @ Vgs: 34nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 650pF @ 30V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 2W (Ta), 32W (Tc)
Rds On (Maximum) @ Id, Vgs: 10.5 Ohm @ 1A, 10V
Alternative Parts (Cross-Reference): STFV3N150; STFW4N150; STP3N150;
Introduction Date: November 11, 2013
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
1500V 2.5A N-Channel Power MOSFET, 10.5 Ohm, TO-220-3 Product overview: NDFP03N150CG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1500V, 2.5A, 10.5 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1500V, 2.5A, 10.5 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDFP03N150CG can be used for catalog matching and distributor lookup.
N-Channel 1500V 2.5A (Ta) 2W (Ta), 32W (Tc) Through Hole TO-220-3
MOSFET, N CHANNEL, 1.5KV, 8OHM, TO-220F-3; Channel Type:N Channel; Drain Source Voltage Vds:1.5kV; Continuous Drain Current Id:2.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes
DISCONTINUED BY MANUFACTURER, MOSFET, N CHANNEL, 1.5 KV, 8 OHM, VDS: 1.5 KV, ID: 2.5 A, VGS: 10 V, TO-220F-3. FREE 2 YEAR RADWELL WARRANTY
MOSFET N-CH Power MOSFET 1500V 2.5A
MOSFET N-CH 1500V 2.5A TO220-3
MOSFET N-CH 1500V 2.5A TO220-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1230856-NDFP03N150CG | 278-NDFP03N150CG | NDFP03N150CGOS-ND | 28X8007 | 109142518 | NDFP03N150CG | NDFP03N150CG | NDFP03N150CG |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDFP03N150CG | N-Channel 1500V 2.5A 10.5 Ohm MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N Channel, 1.5Kv, 8Ohm, To-220F-3; Channel Type Onsemi | Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| QG | 34 nC | |||||||
| PD | 2000 to 32000 milliwatts | 32000 milliwatts | 2000 milliwatts | |||||
| TJ | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) | |||||
| Package Type | TO-220; SOT3 | TO-220; TO-220-3 Full Pack | TO-3; TO-220 | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | |||
| Packing Method | Tube; Tube | Tube; Tube |