onsemi Bipolar Transistor Arrays, Pre-Biased MUN5137DW1T1G

Description
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays, Pre-Biased - 488-MUN5137DW1T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
488-MUN5137DW1T1GTR-ND
Bipolar Transistor Arrays, Pre-Biased 488-MUN5137DW1T1GTR-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
 - MUN5137DW1T1G - Rochester Electronics
Newburyport, MA, United States
Dual PNP Bipolar Digital Transistor (BRT)

Dual PNP Bipolar Digital Transistor (BRT)

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MUN5137DW1T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MUN5137DW1T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MUN5137DW1T1G
TRANS 2PNP PREBIAS 0.25W SC88

TRANS 2PNP PREBIAS 0.25W SC88

Supplier's Site
Brt Transistor, 50V, 47K/22K, Sot-363-6; Digital Transistor Polarity Onsemi - 42K1567 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 47K/22K, Sot-363-6; Digital Transistor Polarity Onsemi
42K1567
Brt Transistor, 50V, 47K/22K, Sot-363-6; Digital Transistor Polarity Onsemi 42K1567
BRT TRANSISTOR, 50V, 47K/22K, SOT-363-6; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:22kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 47K/22K, SOT-363-6; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:22kohm RoHS Compliant: Yes

Supplier's Site
Brt Transistor, 50V, 47K/22K, Sot-363-6; Digital Transistor Polarity Onsemi - 49X8887 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 47K/22K, Sot-363-6; Digital Transistor Polarity Onsemi
49X8887
Brt Transistor, 50V, 47K/22K, Sot-363-6; Digital Transistor Polarity Onsemi 49X8887
BRT TRANSISTOR, 50V, 47K/22K, SOT-363-6; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:22kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 47K/22K, SOT-363-6; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:22kohm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
MUN5137DW1T1G
Bipolar Transistors - Pre-Biased MUN5137DW1T1G
Bipolar Transistors - Pre-Biased 100mA 50V BRT Dual PNP

Bipolar Transistors - Pre-Biased 100mA 50V BRT Dual PNP

Buy Now

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 488-MUN5137DW1T1GTR-ND MUN5137DW1T1G MUN5137DW1T1G 42K1567 MUN5137DW1T1G
Product Name Bipolar Transistor Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) Brt Transistor, 50V, 47K/22K, Sot-363-6; Digital Transistor Polarity Onsemi Bipolar Transistors - Pre-Biased
Polarity PNP PNP
Package Type 6-TSSOP, SC-88, SOT-363 SC-88/SC70-6/SOT-363 6 LEAD TO-3; SOT3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 274942 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
65 V, 100 mA NPN general-purpose transistors - BC846BW-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 65 volts
View Details
6 suppliers
Single Bipolar Transistors - BCV47E6327HTSA1DKR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
8 suppliers