onsemi Single FETs, MOSFETs MVMBF0201NLT1G

Description
N-Channel 20V 300mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
N-Channel 20V 300mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - MVMBF0201NLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MVMBF0201NLT1GOSDKR-ND
Single FETs, MOSFETs MVMBF0201NLT1GOSDKR-ND
N-Channel 20V 300mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 20V 300mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - MVMBF0201NLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MVMBF0201NLT1GOSCT-ND
Single FETs, MOSFETs MVMBF0201NLT1GOSCT-ND
N-Channel 20V 300mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 20V 300mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - MVMBF0201NLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MVMBF0201NLT1GOSTR-ND
Single FETs, MOSFETs MVMBF0201NLT1GOSTR-ND
N-Channel 20V 300mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 20V 300mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MVMBF0201NLT1G - 1081229-MVMBF0201NLT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MVMBF0201NLT1G
1081229-MVMBF0201NLT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MVMBF0201NLT1G 1081229-MVMBF0201NLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1081229-MVMBF0201NLT 1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 225mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 300mA (Ta) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Input Capacitance: 45pF @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1 Ohm @ 300mA, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1081229-MVMBF0201NLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 225mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 300mA (Ta)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Input Capacitance: 45pF @ 5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1 Ohm @ 300mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 20V 300mA SOT-23 MOSFET Transistor
278-MVMBF0201NLT1G
N-Channel 20V 300mA SOT-23 MOSFET Transistor 278-MVMBF0201NLT1G
Single N-Channel Power MOSFET 20V, 300mA, 1Ω 20V 300mA 1 Ohm Single N-Channel SOT-23 Logic Level, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MVMBF0201NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 300mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 300mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MVMBF0201NLT1G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 20V, 300mA, 1Ω 20V 300mA 1 Ohm Single N-Channel SOT-23 Logic Level, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MVMBF0201NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 300mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 300mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MVMBF0201NLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MVMBF0201NLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MVMBF0201NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MVMBF0201NLT1G
MOSFET N-CH 20V 300MA SOT-23-3

MOSFET N-CH 20V 300MA SOT-23-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET 20V 300MA 1.0O

MOSFET NFET 20V 300MA 1.0O

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number MVMBF0201NLT1GOSDKR-ND 1081229-MVMBF0201NLT1G 278-MVMBF0201NLT1G MVMBF0201NLT1G MVMBF0201NLT1G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - MVMBF0201NLT1G N-Channel 20V 300mA SOT-23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data