onsemi FET, MOSFET Arrays NDS8858H

Description
Mosfet Array N and P-Channel 30V 6.3A, 4.8A 1W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 30V 6.3A, 4.8A 1W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - NDS8858HTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NDS8858HTR-ND
FET, MOSFET Arrays NDS8858HTR-ND
Mosfet Array N and P-Channel 30V 6.3A, 4.8A 1W Surface Mount 8-SOIC

Mosfet Array N and P-Channel 30V 6.3A, 4.8A 1W Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
30V 6.3A MOSFET Transistor
289-NDS8858H
30V 6.3A MOSFET Transistor 289-NDS8858H
MOSFET N/P-CH 30V 6.3A 8SOIC Product overview: NDS8858H from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NDS8858H can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 6.3A 8SOIC Product overview: NDS8858H from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NDS8858H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS8858H - 111306-NDS8858H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS8858H
111306-NDS8858H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS8858H 111306-NDS8858H
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 111306-NDS8858H Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.3A, 4.8A Gate-Source Threshold Voltage: 2.8V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 720pF @ 15V Maximum Rds On at Id,Vgs: 35 mOhm @ 4.8A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 111306-NDS8858H
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.3A, 4.8A
Gate-Source Threshold Voltage: 2.8V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 720pF @ 15V
Maximum Rds On at Id,Vgs: 35 mOhm @ 4.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDS8858H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDS8858H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDS8858H
MOSFET N/P-CH 30V 6.3A 8SOIC

MOSFET N/P-CH 30V 6.3A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NDS8858HTR-ND 289-NDS8858H 111306-NDS8858H NDS8858H
Product Name FET, MOSFET Arrays 30V 6.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS8858H Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" Bulk SOT3; 8-SO
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Bulk Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT)
Unlock Full Specs
to access all available technical data