Manufacturer: ON Semiconductor
Win Source Part Number: 059656-MTD2955VT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 770pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 230 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
P-Channel 60V 12A (Tc) 60W (Tc) Surface Mount DPAK
Power MOSFET 60 V, 12 A, P Channel DPAK, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: MTD2955VT4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60 V, 12 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 12 A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTD2955VT4 can be used for catalog matching and distributor lookup.
MOSFET P-CH 60V 12A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 059656-MTD2955VT4 | MTD2955VT4OS-ND | 278-MTD2955VT4 | MTD2955VT4 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTD2955VT4 | Single FETs, MOSFETs | P-Channel 60 V 12 A DPAK MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | ||
| V(BR)DSS | 60 volts | |||
| PD | 60000 milliwatts | 60000 milliwatts |