Manufacturer: ON Semiconductor
Win Source Part Number: 126880-MUN5135DW1T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 2 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 2.2k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-88/SC70-6/SOT-363
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 5mA, 10V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Dual PNP Bipolar Digital Transistor (BRT), SC-88/SC70-6/SOT-363
Dual PNP Bipolar Digital Transistor (BRT)
Bipolar Transistors - Pre-Biased 100mA 50V BRT PNP
TRANS PREBIAS 2PNP 50V SC88
BRT TRANSISTOR, 50V, 47K/2.2KOHM, SOT363, FULL REEL; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohmRoHS Compliant: Yes
TRANS, DUAL PNP, -50V, -0.1A, SOT-363; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes
TRANS PREBIAS 2PNP 50V SC88
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 126880-MUN5135DW1T1G | MUN5135DW1T1GOSCT-ND | 293-MUN5135DW1T1G | MUN5135DW1T1G | MUN5135DW1T1G | MUN5135DW1T1G | 42K1564 | 31AC0165 | MUN5135DW1T1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5135DW1T1G | Bipolar Transistor Arrays, Pre-Biased | Dual Bipolar Transistor | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Brt Transistor, 50V, 47K/2.2Kohm, Sot363, Full Reel; Digital Transistor Polarity Onsemi | Trans, Dual Pnp, -50V, -0.1A, Sot-363; Digital Transistor Polarity Onsemi | Bipolar Transistor Arrays, Pre-Biased | |
| Polarity | PNP; 2 PNP - Pre-Biased (Dual) | PNP | PNP | PNP | PNP | 2 PNP - Pre-Biased (Dual); PNP | |||
| Package Type | SOT3; SC-88/SC70-6/SOT-363 | 6-TSSOP, SC-88, SOT-363 | SC-88/SC70-6/SOT-363 6 LEAD | TO-3 | TO-3; SOT3 | 6-TSSOP, SC-88, SOT-363 | |||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||||
| VCEO | 50 volts | 50 volts | 50 volts | ||||||
| PD | 250 milliwatts |