onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS7002A NDS7002A

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 025169-NDS7002A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300mW (Ta) Family Name: NDS7002A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23 (TO-236AB) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 280mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Input Capacitance: 50pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): TSM2N7002KCU RF; TSM2N7002KCX RF; TSM2N7002KCX RFG; Introduction Date: January 04, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control, Industrial Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 025169-NDS7002A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300mW (Ta) Family Name: NDS7002A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23 (TO-236AB) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 280mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Input Capacitance: 50pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): TSM2N7002KCU RF; TSM2N7002KCX RF; TSM2N7002KCX RFG; Introduction Date: January 04, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control, Industrial Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS7002A - 025169-NDS7002A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS7002A
025169-NDS7002A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS7002A 025169-NDS7002A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 025169-NDS7002A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300mW (Ta) Family Name: NDS7002A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23 (TO-236AB) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 280mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Input Capacitance: 50pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): TSM2N7002KCU RF; TSM2N7002KCX RF; TSM2N7002KCX RFG; Introduction Date: January 04, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control, Industrial Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 025169-NDS7002A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300mW (Ta)
Family Name: NDS7002A
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-23 (TO-236AB)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 280mA (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Input Capacitance: 50pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2 Ohm @ 500mA, 10V
Alternative Parts (Cross-Reference): TSM2N7002KCU RF; TSM2N7002KCX RF; TSM2N7002KCX RFG;
Introduction Date: January 04, 1999
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control, Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - NDS7002ADKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDS7002ADKR-ND
Single FETs, MOSFETs NDS7002ADKR-ND
N-Channel 60V 280mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 280mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - NDS7002ATR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDS7002ATR-ND
Single FETs, MOSFETs NDS7002ATR-ND
N-Channel 60V 280mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 280mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - NDS7002ACT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDS7002ACT-ND
Single FETs, MOSFETs NDS7002ACT-ND
N-Channel 60V 280mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 280mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
MOSFETs - 6711093 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6711093
MOSFETs 6711093
MOSFET N-Channel 60V 0.28A SOT23

MOSFET N-Channel 60V 0.28A SOT23

Supplier's Site
MOSFETs - 6711093P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6711093P
MOSFETs 6711093P
MOSFET N-Channel 60V 0.28A SOT23

MOSFET N-Channel 60V 0.28A SOT23

Supplier's Site
MOSFETs - 1698540 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1698540
MOSFETs 1698540
MOSFET N-Channel 60V 0.28A SOT23

MOSFET N-Channel 60V 0.28A SOT23

Supplier's Site
Singapore, Singapore
SOT-23 MOSFET Transistor
2088-NDS7002A
SOT-23 MOSFET Transistor 2088-NDS7002A
MOSFETs SOT-23 N-CH ENHANCE Product overview: NDS7002A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOT-23, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-NDS7002A can be used for catalog matching and distributor lookup.

MOSFETs SOT-23 N-CH ENHANCE Product overview: NDS7002A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOT-23, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-NDS7002A can be used for catalog matching and distributor lookup.

Supplier's Site
N Channel Mosfet, 60V, 280Ma Sot-23; Channel Type Onsemi - 58K9482 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 280Ma Sot-23; Channel Type Onsemi
58K9482
N Channel Mosfet, 60V, 280Ma Sot-23; Channel Type Onsemi 58K9482
N CHANNEL MOSFET, 60V, 280mA SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:280mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 280mA SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:280mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Full Reel; Channel Type Onsemi - 67R2127 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Full Reel; Channel Type Onsemi
67R2127
Mosfet, Full Reel; Channel Type Onsemi 67R2127
MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:280mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V; Power Dissipation:300mW RoHS Compliant: Yes

MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:280mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V; Power Dissipation:300mW RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDS7002A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDS7002A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDS7002A
MOSFET N-CH 60V 280MA SOT-23

MOSFET N-CH 60V 280MA SOT-23

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
NDS7002A
Triode/MOS Tube/Transistor >> MOSFETs NDS7002A
60V 280mA 2Ω@500mA,10V 300mW 2.5V@250uA null SOT-23-3L MOSFETs ROHS

60V 280mA 2Ω@500mA,10V 300mW 2.5V@250uA null SOT-23-3L MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - NDS7002A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NDS7002A
Single FETs, MOSFETs NDS7002A
MOSFET N-CH 60V 280MA SOT-23

MOSFET N-CH 60V 280MA SOT-23

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
NDS7002A
MOSFET NDS7002A
MOSFET SOT-23 N-CH ENHANCE

MOSFET SOT-23 N-CH ENHANCE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 025169-NDS7002A NDS7002ADKR-ND 6711093 6711093P 2088-NDS7002A 58K9482 67R2127 NDS7002A NDS7002A NDS7002A NDS7002A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS7002A Single FETs, MOSFETs MOSFETs MOSFETs SOT-23 MOSFET Transistor N Channel Mosfet, 60V, 280Ma Sot-23; Channel Type Onsemi Mosfet, Full Reel; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 60 volts 60 volts 60 volts
PD 300 milliwatts 300 milliwatts 300 milliwatts 300 milliwatts 300 milliwatts
TJ -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Type SOT3; SOT23; SOT-23 (TO-236AB) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; Sot-23 SOT23; SOT-23 Reel TO-3; SOT23 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF3205ZSTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details