N-Channel 60V 12A (Tc) 3.9W (Ta), 48W (Tc) Surface Mount TO-252AA
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024581-MTD3055VL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.9W (Ta), 48W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 10nC @ 5V
Max Input Capacitance: 570pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 180 mOhm @ 6A, 5V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Quantity per package: 2,500
N-CH MOSFET 60V 12A DPAK TO-252 SMT Product overview: MTD3055VL from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTD3055VL can be used for catalog matching and distributor lookup.
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 12A I(D), 60V, 0.18OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, DPAK-3. FREE 2 YEAR RADWELL WARRANTY
MOSFET N-CH 60V 12A TO252-3
MOSFET N-Ch LL FET Enhancement Mode
N CHANNEL MOSFET, 60V, 12A, TO-252; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:12A; On Resistance Rds(on):0.18ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:5V RoHS Compliant: Yes
MOSFET Transistor, N Channel, 12 A, 60 V, 0.18 ohm, 5 V, 1.5 V RoHS Compliant: Yes
MOSFET Transistor, N Channel, 12 A, 60 V, 0.18 ohm, 5 V, 1.5 V RoHS Compliant: Yes
MOSFET, N CHANNEL, 60V, 12A, TO-252-3; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:12A; On Resistance Rds(on):0.18ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:5V RoHS Compliant: Yes
MOSFET N-CH 60V 12A TO252-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MTD3055VLTR-ND | 024581-MTD3055VL | 278-MTD3055VL | 16131626 | MTD3055VL | MTD3055VL | 63K5835 | 95M4342 | MTD3055VL |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTD3055VL | 60V 12A DPAK MOSFET Transistor | Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | N Channel Mosfet, 60V, 12A, To-252; Transistor Polarity Onsemi | Mosfet Transistor, N Channel, 12 A, 60 V, 0.18 Ohm, 5 V, 1.5 V Rohs Compliant Onsemi | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); TO-252-3 | 10 nC @ 5 V | TO-3 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| V(BR)DSS | 60 volts | 60 volts | 60 volts | ||||||
| PD | 3900 to 48000 milliwatts | 3900 milliwatts | 3900 milliwatts | ||||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |