onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDF08N50ZH NDF08N50ZH

Description
Manufacturer: ON Semiconductor Win Source Part Number: 209143-NDF08N50ZH Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 8.5A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 46nC @ 10V Max Input Capacitance: 1095pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 850 mOhm @ 3.6A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 209143-NDF08N50ZH Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 8.5A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 46nC @ 10V Max Input Capacitance: 1095pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 850 mOhm @ 3.6A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDF08N50ZH - 209143-NDF08N50ZH - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDF08N50ZH
209143-NDF08N50ZH
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDF08N50ZH 209143-NDF08N50ZH
Manufacturer: ON Semiconductor Win Source Part Number: 209143-NDF08N50ZH Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 8.5A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 46nC @ 10V Max Input Capacitance: 1095pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 850 mOhm @ 3.6A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 209143-NDF08N50ZH
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 8.5A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 46nC @ 10V
Max Input Capacitance: 1095pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 850 mOhm @ 3.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - NDF08N50ZH-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDF08N50ZH-ND
Single FETs, MOSFETs NDF08N50ZH-ND
N-Channel 500V 8.5A (Tc) 35W (Tc) Through Hole TO-220-2 Full Pack

N-Channel 500V 8.5A (Tc) 35W (Tc) Through Hole TO-220-2 Full Pack

Buy Now Datasheet
Singapore, Singapore
N-Channel 500V 7.5A 0.850 Ohm MOSFET Transistor
278-NDF08N50ZH
N-Channel 500V 7.5A 0.850 Ohm MOSFET Transistor 278-NDF08N50ZH
Power MOSFET 500V 7.5A 0.850 Ohm Single N-Channel TO-220FP Optimized, TO-220 FULLPACK, 3-LEAD, 50-TUBE Product overview: NDF08N50ZH from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 7.5A, 0.850 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 7.5A, 0.850 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDF08N50ZH can be used for catalog matching and distributor lookup.

Power MOSFET 500V 7.5A 0.850 Ohm Single N-Channel TO-220FP Optimized, TO-220 FULLPACK, 3-LEAD, 50-TUBE Product overview: NDF08N50ZH from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 7.5A, 0.850 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 7.5A, 0.850 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDF08N50ZH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDF08N50ZH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDF08N50ZH
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDF08N50ZH
MOSFET N-CH 500V 8.5A TO220FP

MOSFET N-CH 500V 8.5A TO220FP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 209143-NDF08N50ZH NDF08N50ZH-ND 278-NDF08N50ZH NDF08N50ZH
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDF08N50ZH Single FETs, MOSFETs N-Channel 500V 7.5A 0.850 Ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 500 volts
PD 35000 milliwatts 35000 milliwatts
Unlock Full Specs
to access all available technical data