Microchip Technology, Inc. JFETs MX2N4092

Description
JFET N-Channel 40V 360mW Through Hole TO-18 (TO-206AA)
Request a Quote Datasheet
Description
JFET N-Channel 40V 360mW Through Hole TO-18 (TO-206AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - MX2N4092-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 40V 360mW Through Hole TO-18 (TO-206AA)

JFET N-Channel 40V 360mW Through Hole TO-18 (TO-206AA)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - MX2N4092 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - JFETs
MX2N4092
Discrete Semiconductor Products - Transistors - JFETs MX2N4092
JFET N-CH 40V TO18

JFET N-CH 40V TO18

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number MX2N4092-ND MX2N4092
Product Name JFETs Discrete Semiconductor Products - Transistors - JFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
DC - 6 GHz, 10 Watt, 32 V GaN RF Power Transistor - T1G6001032-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details