Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 230mW Surface Mount SC-59
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 230mW Surface Mount SC-59
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 230mW Surface Mount SC-59
Manufacturer: ON Semiconductor
Win Source Part Number: 100343-MUN2136T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 100k
Resistor - Emitter Base (R2) (Ohms): 100k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-59
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 5mA, 10V
Maximum Power Dissipation: 230mW
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Small Signal Bias Resistor Transistor SC59 PNP 50V, SC-59 3 LEAD, 3000-REEL Product overview: MUN2136T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MUN2136T1G can be used for catalog matching and distributor lookup.
Bipolar Transistors - Pre-Biased SS SC59 BR XSTR PNP 50V
TRANS PREBIAS PNP 50V 0.1A SC59
BRT TRANSISTOR, 50V, 100K/100KOHM, SC-59; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:100kohm; Base-Emitter Resistor R2:100kohm RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 100K/100KOHM, SC-59; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:100kohm; Base-Emitter Resistor R2:100kohm RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 488-MUN2136T1GTR-ND | 100343-MUN2136T1G | 292-MUN2136T1G | MUN2136T1G | MUN2136T1G | 49X8857 |
| Product Name | Single, Pre-Biased Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN2136T1G | 50V Bipolar Transistor | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Brt Transistor, 50V, 100K/100Kohm, Sc-59; Digital Transistor Polarity Onsemi |
| Polarity | PNP | PNP; PNP - Pre-Biased | ||||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SC-59 | TO-3 | |||
| TJ | -55 C (-67 F) | |||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |