Dual PNP Bipolar Digital Transistor (BRT)
Dual PNP Bipolar Digital Transistor (BRT), SC-88/SC70-6/SOT-363
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Manufacturer: ON Semiconductor
Win Source Part Number: 1228412-MUN5131DW1T1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
BRT TRANSISTOR, 50V, 2.2K/2.2K, SOT-363; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:2.2kohm RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 2.2K/2.2K, SOT-363; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:2.2kohm RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased 100mA 50V BRT PNP
TRANS PREBIAS 2PNP 50V SC88
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MUN5131DW1T1G | 293-MUN5131DW1T1G | 488-MUN5131DW1T1GTR-ND | 1228412-MUN5131DW1T1G | 49X8879 | MUN5131DW1T1G | MUN5131DW1T1G |
| Product Name | Dual Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5131DW1T1G | Brt Transistor, 50V, 2.2K/2.2K, Sot-363; Digital Transistor Polarity Onsemi | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | ||||
| Package Type | SC-88/SC70-6/SOT-363 6 LEAD | 6-TSSOP, SC-88, SOT-363 | SOT3 | TO-3; SOT3 | SC-88/SC70-6/SOT-363 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) | |||||
| IC(max) | 100 milliamps | 100 milliamps |