onsemi Single FETs, MOSFETs NDS332P

Description
P-Channel 20V 1A (Ta) 500mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
P-Channel 20V 1A (Ta) 500mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NDS332PDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDS332PDKR-ND
Single FETs, MOSFETs NDS332PDKR-ND
P-Channel 20V 1A (Ta) 500mW (Ta) Surface Mount SOT-23-3

P-Channel 20V 1A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - NDS332PCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDS332PCT-ND
Single FETs, MOSFETs NDS332PCT-ND
P-Channel 20V 1A (Ta) 500mW (Ta) Surface Mount SOT-23-3

P-Channel 20V 1A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - NDS332PTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDS332PTR-ND
Single FETs, MOSFETs NDS332PTR-ND
P-Channel 20V 1A (Ta) 500mW (Ta) Surface Mount SOT-23-3

P-Channel 20V 1A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT-23 MOSFET Transistor
2088-NDS332P
SOT-23 MOSFET Transistor 2088-NDS332P
MOSFETs SOT-23 P-CH LOGIC Product overview: NDS332P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOT-23, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-NDS332P can be used for catalog matching and distributor lookup.

MOSFETs SOT-23 P-CH LOGIC Product overview: NDS332P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOT-23, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-NDS332P can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS332P - 025161-NDS332P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS332P
025161-NDS332P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS332P 025161-NDS332P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 025161-NDS332P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Family Name: NDS332P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 5nC @ 4.5V Max Input Capacitance: 195pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 300 mOhm @ 1.1A, 4.5V Alternative Parts (Cross-Reference): DMP2012SN; DMP2012SN-7; XP152A12C0MR; Introduction Date: July 11, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals, Consumer Electronics Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 025161-NDS332P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 500mW (Ta)
Family Name: NDS332P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 5nC @ 4.5V
Max Input Capacitance: 195pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 300 mOhm @ 1.1A, 4.5V
Alternative Parts (Cross-Reference): DMP2012SN; DMP2012SN-7; XP152A12C0MR;
Introduction Date: July 11, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals, Consumer Electronics
Quantity per package: 3k pcs

Buy Now Datasheet
 - NDS332P - Rochester Electronics
Newburyport, MA, United States
Small Signal Field-Effect Transistor, 1A I(D), 20V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236AB

Small Signal Field-Effect Transistor, 1A I(D), 20V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236AB

Supplier's Site Datasheet
 - NDS332P - Rochester Electronics
Newburyport, MA, United States
Small Signal Field-Effect Transistor, 1A I(D), 20V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236AB

Small Signal Field-Effect Transistor, 1A I(D), 20V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236AB

Supplier's Site Datasheet
MOSFETs - 6711087 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6711087
MOSFETs 6711087
MOSFET P-Channel 20V 1A SuperSOT3

MOSFET P-Channel 20V 1A SuperSOT3

Supplier's Site
MOSFETs - 6711087P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6711087P
MOSFETs 6711087P
MOSFET P-Channel 20V 1A SuperSOT3

MOSFET P-Channel 20V 1A SuperSOT3

Supplier's Site
MOSFETs - 1661811 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1661811
MOSFETs 1661811
MOSFET P-Channel 20V 1A SuperSOT3

MOSFET P-Channel 20V 1A SuperSOT3

Supplier's Site
Single FETs, MOSFETs - NDS332P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NDS332P
Single FETs, MOSFETs NDS332P
MOSFET P-CH 20V 1A SUPERSOT3

MOSFET P-CH 20V 1A SUPERSOT3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
NDS332P
Triode/MOS Tube/Transistor >> MOSFETs NDS332P
20V 1A 500mW 300mΩ@4.5V,1.1A 1V@250uA P Channel SOT-23-3 MOSFETs ROHS

20V 1A 500mW 300mΩ@4.5V,1.1A 1V@250uA P Channel SOT-23-3 MOSFETs ROHS

Supplier's Site Datasheet
P Channel Mosfet, -20V, 1A, Super Sot-3; Channel Type Onsemi - 58K9478 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, 1A, Super Sot-3; Channel Type Onsemi
58K9478
P Channel Mosfet, -20V, 1A, Super Sot-3; Channel Type Onsemi 58K9478
P CHANNEL MOSFET, -20V, 1A, SUPER SOT-3; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, 1A, SUPER SOT-3; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV RoHS Compliant: Yes

Supplier's Site
Mosfet, Full Reel; Channel Type Onsemi - 67R2125 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Full Reel; Channel Type Onsemi
67R2125
Mosfet, Full Reel; Channel Type Onsemi 67R2125
MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV; Power Dissipation:500mW RoHS Compliant: Yes

MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV; Power Dissipation:500mW RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, P Channel, -1 A, -20 V, 300 Mohm, -4.5 V, -600 Mv Rohs Compliant Onsemi - 61M7962 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, -1 A, -20 V, 300 Mohm, -4.5 V, -600 Mv Rohs Compliant Onsemi
61M7962
Mosfet Transistor, P Channel, -1 A, -20 V, 300 Mohm, -4.5 V, -600 Mv Rohs Compliant Onsemi 61M7962
MOSFET Transistor, P Channel, -1 A, -20 V, 300 mohm, -4.5 V, -600 mV RoHS Compliant: Yes

MOSFET Transistor, P Channel, -1 A, -20 V, 300 mohm, -4.5 V, -600 mV RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET P-CH 20V 1A SSOT3 - NDS332P - Karl Kruse GmbH & Co. KG
Kaarst, Germany
MOSFET P-CH 20V 1A SSOT3
NDS332P
MOSFET P-CH 20V 1A SSOT3 NDS332P
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
NDS332P
MOSFET NDS332P
MOSFET SOT-23 P-CH LOGIC

MOSFET SOT-23 P-CH LOGIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NDS332PDKR-ND 2088-NDS332P 025161-NDS332P NDS332P 6711087 6711087P NDS332P NDS332P 58K9478 67R2125 61M7962 NDS332P NDS332P
Product Name Single FETs, MOSFETs SOT-23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS332P MOSFETs MOSFETs Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs P Channel Mosfet, -20V, 1A, Super Sot-3; Channel Type Onsemi Mosfet, Full Reel; Channel Type Onsemi Mosfet Transistor, P Channel, -1 A, -20 V, 300 Mohm, -4.5 V, -600 Mv Rohs Compliant Onsemi MOSFET P-CH 20V 1A SSOT3 MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Reel SOT3; SOT23; SuperSOT-3 SSOT3-EUT SOT23; Sot-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 TO-3; SOT3 TO-3 TO-3 SOT3
MOSFET Operating Mode Enhancement Enhancement
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
Packing Method Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel
Unlock Full Specs
to access all available technical data