P-Channel 30V 19A (Tc) 75W (Tc) Surface Mount DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 246821-MTD20P03HDLT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 75W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 19A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 22.4nC @ 5V
Max Input Capacitance: 1064pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 99 mOhm @ 9.5A, 5V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
19A, 30V, 0.099ohm, P-CHANNEL, Si, POWER, MOSFET, CASE 369C-01, DPAK-3 Product overview: MTD20P03HDLT4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 19A, 30V, 0.099ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 19A, 30V, 0.099ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTD20P03HDLT4 can be used for catalog matching and distributor lookup.
MOSFET P-CH 30V 19A DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | MTD20P03HDLT4OS-ND | 246821-MTD20P03HDLT4 | 278-MTD20P03HDLT4 | MTD20P03HDLT4 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTD20P03HDLT4 | P-Channel 19A 30V 0.099ohm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); DPAK-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| V(BR)DSS | 30 volts |