Darlington Transistor Array, High Voltage, High Current, SOIC 16 LEAD, 2500-REEL Product overview: NCV1413BDR2 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, SOIC, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-NCV1413BDR2 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1230560-NCV1413BDR2
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
TRANS 7NPN DARL 50V 500MA 16SOIC
TRANS 7NPN DARL 50V 0.5A 16SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 277-NCV1413BDR2 | 1230560-NCV1413BDR2 | NCV1413BDR2OS-ND | NCV1413BDR2 |
| Product Name | SOIC Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - NCV1413BDR2 | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | ||
| IC(max) | 500 milliamps | 500 milliamps | ||
| TJ | -40 C (-40 F) | |||
| Package Type | SOT3 | "16-SOIC (0.154"", 3.90mm Width)" |