onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDD02N60Z-1G NDD02N60Z-1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 060140-NDD02N60Z-1G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 57W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 2.2A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 10.1nC @ 10V Max Input Capacitance: 274pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 4.8 Ohm @ 1A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 060140-NDD02N60Z-1G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 57W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 2.2A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 10.1nC @ 10V Max Input Capacitance: 274pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 4.8 Ohm @ 1A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDD02N60Z-1G - 060140-NDD02N60Z-1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDD02N60Z-1G
060140-NDD02N60Z-1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDD02N60Z-1G 060140-NDD02N60Z-1G
Manufacturer: ON Semiconductor Win Source Part Number: 060140-NDD02N60Z-1G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 57W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 2.2A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 10.1nC @ 10V Max Input Capacitance: 274pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 4.8 Ohm @ 1A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 060140-NDD02N60Z-1G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 57W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 2.2A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 10.1nC @ 10V
Max Input Capacitance: 274pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 4.8 Ohm @ 1A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - NDD02N60Z-1GOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDD02N60Z-1GOS-ND
Single FETs, MOSFETs NDD02N60Z-1GOS-ND
N-Channel 600V 2.2A (Tc) 57W (Tc) Through Hole I-PAK

N-Channel 600V 2.2A (Tc) 57W (Tc) Through Hole I-PAK

Buy Now Datasheet
Singapore, Singapore
N-Channel 600V 2.2A 4.8 Ohm MOSFET Transistor
278-NDD02N60Z-1G
N-Channel 600V 2.2A 4.8 Ohm MOSFET Transistor 278-NDD02N60Z-1G
600V 2.2A N-Channel Power MOSFET, 4.8 Ohm, TO-251 Product overview: NDD02N60Z-1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 2.2A, 4.8 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2.2A, 4.8 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDD02N60Z-1G can be used for catalog matching and distributor lookup.

600V 2.2A N-Channel Power MOSFET, 4.8 Ohm, TO-251 Product overview: NDD02N60Z-1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 2.2A, 4.8 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2.2A, 4.8 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDD02N60Z-1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDD02N60Z-1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDD02N60Z-1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDD02N60Z-1G
MOSFET N-CH 600V 2.2A IPAK

MOSFET N-CH 600V 2.2A IPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 060140-NDD02N60Z-1G NDD02N60Z-1GOS-ND 278-NDD02N60Z-1G NDD02N60Z-1G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDD02N60Z-1G Single FETs, MOSFETs N-Channel 600V 2.2A 4.8 Ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 600 volts
PD 57000 milliwatts 57000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products -Transistors -JFETs -  - Win Source Electronics
Specs
Transistor Type JFET
Polarity N-Channel
Package Type TO-247; SOT3
View Details
3 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details