Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 230mW Surface Mount SC-59
PNP Bipolar Digital Transistor (BRT)
BRT TRANSISTOR, 50V, 4.7K/47KOHM, SC-59; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 4.7K/47KOHM, SC-59; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased 100mA 50V BRT PNP
TRANS PREBIAS PNP 50V 0.1A SC59
| DigiKey | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MUN2133T1G-ND | MUN2133T1G | 26K4668 | MUN2133T1G | MUN2133T1G |
| Product Name | Single, Pre-Biased Bipolar Transistors | Brt Transistor, 50V, 4.7K/47Kohm, Sc-59; Digital Transistor Polarity Onsemi | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | |||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59 3 LEAD | TO-3 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) |