Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 025149-NDB6020P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V
Status: Active
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 24A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 35nC @ 5V
Max Input Capacitance: 1590pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 50 mOhm @ 12A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 800
P-Channel 20V 24A (Tc) 60W (Tc) Surface Mount D²PAK (TO-263)
P-Channel MOSFET, -20V, -24A, 50mΩ, TO-263AB, SMT Product overview: NDB6020P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDB6020P can be used for catalog matching and distributor lookup.
MOSFET P-CH 20V 24A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 025149-NDB6020P | NDB6020PTR-ND | 278-NDB6020P | NDB6020P |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDB6020P | Single FETs, MOSFETs | P-Channel -20V -24A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | |
| V(BR)DSS | 20 volts | |||
| PD | 60000 milliwatts | 60000 milliwatts |