onsemi Bipolar Transistor Arrays, Pre-Biased MUN5311DW1T2G

Description
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays, Pre-Biased - MUN5311DW1T2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
MUN5311DW1T2GOSCT-ND
Bipolar Transistor Arrays, Pre-Biased MUN5311DW1T2GOSCT-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - MUN5311DW1T2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
MUN5311DW1T2GOSDKR-ND
Bipolar Transistor Arrays, Pre-Biased MUN5311DW1T2GOSDKR-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - MUN5311DW1T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
MUN5311DW1T2GOSTR-ND
Bipolar Transistor Arrays, Pre-Biased MUN5311DW1T2GOSTR-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
293-MUN5311DW1T2G
Bipolar Transistor 293-MUN5311DW1T2G
Complementary Bipolar Digital Transistor (BRT), SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: MUN5311DW1T2G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5311DW1T2G can be used for catalog matching and distributor lookup.

Complementary Bipolar Digital Transistor (BRT), SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: MUN5311DW1T2G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5311DW1T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Transistor, Compl, 50V, 0.1A, Sot-363; Digital Transistor Polarity Onsemi - 15R4506 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Compl, 50V, 0.1A, Sot-363; Digital Transistor Polarity Onsemi
15R4506
Rf Transistor, Compl, 50V, 0.1A, Sot-363; Digital Transistor Polarity Onsemi 15R4506
RF TRANSISTOR, COMPL, 50V, 0.1A, SOT-363; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Resistor Ratio, R1 / R2:- RoHS Compliant: Yes

RF TRANSISTOR, COMPL, 50V, 0.1A, SOT-363; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Resistor Ratio, R1 / R2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MUN5311DW1T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MUN5311DW1T2G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MUN5311DW1T2G
TRANS PREBIAS 1NPN 1PNP 50V SC88

TRANS PREBIAS 1NPN 1PNP 50V SC88

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
MUN5311DW1T2G
Bipolar Transistors - Pre-Biased MUN5311DW1T2G
Bipolar Transistors - Pre-Biased SS SC88 BR XSTR DUAL 50V

Bipolar Transistors - Pre-Biased SS SC88 BR XSTR DUAL 50V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MUN5311DW1T2GOSCT-ND 293-MUN5311DW1T2G 15R4506 MUN5311DW1T2G MUN5311DW1T2G
Product Name Bipolar Transistor Arrays, Pre-Biased Bipolar Transistor Rf Transistor, Compl, 50V, 0.1A, Sot-363; Digital Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased
Polarity NPN; PNP NPN; PNP
Package Type 6-TSSOP, SC-88, SOT-363 TO-3; SOT3
IC(max) 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data