TRANS PREBIAS 1NPN 1PNP SOT-363
TRANS PREBIAS 1NPN 1PNP SOT-363
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 385mW Surface Mount SC-88/SC70-6/SOT-363
Complementary Bipolar Digital Transistor (BRT), SC-88/SC70-6/SOT-363
Complementary Bipolar Digital Transistor (BRT)
Bipolar Transistors - Pre-Biased 100mA Complementary 50V NPN & PNP
TRANS NPN/PNP PREBIAS SOT363
RF TRANSISTOR, COMPL, 50V, 0.1A, SOT-363; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Resistor Ratio, R1 / R2:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 488-MUN5312DW1T2GCT-ND | 293-MUN5312DW1T2G | MUN5312DW1T2G | MUN5312DW1T2G | MUN5312DW1T2G | 42K1575 |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistor | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor, Compl, 50V, 0.1A, Sot-363; Digital Transistor Polarity Onsemi | |
| Polarity | NPN; PNP | NPN; PNP | ||||
| Package Type | 6-TSSOP, SC-88, SOT-363 | SC-88/SC70-6/SOT-363 6 LEAD | SC-88/SC70-6/SOT-363 | TO-3; SOT3 | ||
| IC(max) | 100 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | 50 volts |