Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)
NPN Digital BJT 50V 100mA SC-70 Transistor Product overview: MUN5215T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MUN5215T1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 024609-MUN5215T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-70-3 (SOT323)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 1mA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 160 @ 5mA, 10V
Maximum Power Dissipation: 202mW
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
TRANS PREBIAS NPN 50V SC70-3
Bipolar Pre-Biased / Digital Transistor, BRT, 50 V, 100 mA, 10 kohm, SOT-323 RoHS Compliant: Yes
TRANS PREBIAS NPN 50V SC70-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MUN5215T1GOSTR-ND | 292-MUN5215T1G | 024609-MUN5215T1G | MUN5215T1G | 90W4732 | MUN5215T1G |
| Product Name | Single, Pre-Biased Bipolar Transistors | 50V 100mA Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN5215T1G | Single, Pre-Biased Bipolar Transistors | Bipolar Pre-Biased / Digital Transistor, Brt, 50 V, 100 Ma, 10 Kohm, Sot-323 Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN - Pre-Biased | NPN - Pre-Biased; NPN | ||
| Package Type | SOT323; SC-70, SOT-323 | SOT3; SC-70-3 (SOT323) | SOT323; SC-70, SOT-323 | TO-3; SOT3; SOT323 | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||
| VCEO | 50 volts | 50 volts | 50 volts | |||
| VCBO | 50 volts |