Manufacturer: ON Semiconductor
Win Source Part Number: 145272-MTP50P03HDL
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 100nC @ 5V
Max Input Capacitance: 4900pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 25 mOhm @ 25A, 5V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Power MOSFET -30V -50A 25 mOhm Single P-Channel TO-220 Logic Level, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MTP50P03HDL from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -50A, 25 mOhm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -50A, 25 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTP50P03HDL can be used for catalog matching and distributor lookup.
P-Channel 30V 50A (Tc) 125W (Tc) Through Hole TO-220
MOSFET P-CH 30V 50A TO220AB
MOSFET P-CH 30V 50A TO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 145272-MTP50P03HDL | 278-MTP50P03HDL | MTP50P03HDLOS-ND | MTP50P03HDL | MTP50P03HDL |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTP50P03HDL | P-Channel -30V -50A 25 mOhm MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |
| V(BR)DSS | 30 volts | 30 volts | |||
| PD | 125000 milliwatts | 125000 milliwatts | 125000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |