onsemi Single FETs, MOSFETs NDS352AP

Description
P-Channel 30V 900mA (Ta) 500mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
P-Channel 30V 900mA (Ta) 500mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NDS352APTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDS352APTR-ND
Single FETs, MOSFETs NDS352APTR-ND
P-Channel 30V 900mA (Ta) 500mW (Ta) Surface Mount SOT-23-3

P-Channel 30V 900mA (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - NDS352APCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDS352APCT-ND
Single FETs, MOSFETs NDS352APCT-ND
P-Channel 30V 900mA (Ta) 500mW (Ta) Surface Mount SOT-23-3

P-Channel 30V 900mA (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - NDS352APDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDS352APDKR-ND
Single FETs, MOSFETs NDS352APDKR-ND
P-Channel 30V 900mA (Ta) 500mW (Ta) Surface Mount SOT-23-3

P-Channel 30V 900mA (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
2088-NDS352AP
MOSFET Transistor 2088-NDS352AP
MOSFETs P-Ch LL FET Enhancement Mode Product overview: NDS352AP from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-NDS352AP can be used for catalog matching and distributor lookup.

MOSFETs P-Ch LL FET Enhancement Mode Product overview: NDS352AP from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-NDS352AP can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 6711084 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6711084
MOSFETs 6711084
MOSFET P-Channel 30V 0.9A SuperSOT3

MOSFET P-Channel 30V 0.9A SuperSOT3

Supplier's Site
MOSFETs - 6711084P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6711084P
MOSFETs 6711084P
MOSFET P-Channel 30V 0.9A SuperSOT3

MOSFET P-Channel 30V 0.9A SuperSOT3

Supplier's Site
MOSFETs - 1787591 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1787591
MOSFETs 1787591
MOSFET P-Channel 30V 0.9A SuperSOT3

MOSFET P-Channel 30V 0.9A SuperSOT3

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS352AP - 025165-NDS352AP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS352AP
025165-NDS352AP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS352AP 025165-NDS352AP
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 025165-NDS352AP Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Family Name: NDS352AP Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 900mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 3nC @ 4.5V Max Input Capacitance: 135pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 300 mOhm @ 1A, 10V Alternative Parts (Cross-Reference): ZXM61P03FTA; ZXM61P03F; ZXM61P03FTC; XP152A11E5MR; Introduction Date: August 05, 1997 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 025165-NDS352AP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 500mW (Ta)
Family Name: NDS352AP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 900mA (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 3nC @ 4.5V
Max Input Capacitance: 135pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 300 mOhm @ 1A, 10V
Alternative Parts (Cross-Reference): ZXM61P03FTA; ZXM61P03F; ZXM61P03FTC; XP152A11E5MR;
Introduction Date: August 05, 1997
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - NDS352AP - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NDS352AP
Single FETs, MOSFETs NDS352AP
MOSFET P-CH 30V 900MA SUPERSOT3

MOSFET P-CH 30V 900MA SUPERSOT3

Supplier's Site Datasheet
P Mosfet, -30V, -900Ma, Super Sot-3; Transistor Polarity Onsemi - 58K2017 - Newark, An Avnet Company
Chicago, IL, United States
P Mosfet, -30V, -900Ma, Super Sot-3; Transistor Polarity Onsemi
58K2017
P Mosfet, -30V, -900Ma, Super Sot-3; Transistor Polarity Onsemi 58K2017
P MOSFET, -30V, -900mA, SUPER SOT-3; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:900mA; On Resistance Rds(on):0.25ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

P MOSFET, -30V, -900mA, SUPER SOT-3; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:900mA; On Resistance Rds(on):0.25ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Mosfet, P, Sot-23; Transistor Polarity Onsemi - 26M1843 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P, Sot-23; Transistor Polarity Onsemi
26M1843
Mosfet, P, Sot-23; Transistor Polarity Onsemi 26M1843
MOSFET, P, SOT-23; Transistor Polarity:P Channel; Continuous Drain Current Id:900mA; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.25ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.7V; Power Dissipation RoHS Compliant: Yes

MOSFET, P, SOT-23; Transistor Polarity:P Channel; Continuous Drain Current Id:900mA; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.25ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.7V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P Channel, 30V, 0.9A, Supersot-3; Channel Type Onsemi - 29X6826 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, 30V, 0.9A, Supersot-3; Channel Type Onsemi
29X6826
Mosfet, P Channel, 30V, 0.9A, Supersot-3; Channel Type Onsemi 29X6826
MOSFET, P CHANNEL, 30V, 0.9A, SUPERSOT-3; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:900mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

MOSFET, P CHANNEL, 30V, 0.9A, SUPERSOT-3; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:900mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDS352AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDS352AP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDS352AP
MOSFET P-CH 30V 900MA SUPERSOT3

MOSFET P-CH 30V 900MA SUPERSOT3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NDS352APTR-ND 2088-NDS352AP 6711084 6711084P 025165-NDS352AP NDS352AP 58K2017 26M1843 29X6826 NDS352AP
Product Name Single FETs, MOSFETs MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS352AP Single FETs, MOSFETs P Mosfet, -30V, -900Ma, Super Sot-3; Transistor Polarity Onsemi Mosfet, P, Sot-23; Transistor Polarity Onsemi Mosfet, P Channel, 30V, 0.9A, Supersot-3; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Reel SOT23; Sot-23 SOT23; SOT-23 SOT3; SOT23; SuperSOT-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT3 TO-3; SOT23 TO-3; SOT3 SOT23; TO-236-3, SC-59, SOT-23-3
MOSFET Operating Mode Enhancement Enhancement
PD 500 milliwatts 500 milliwatts 500 milliwatts
Packing Method Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data