Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)
Small Signal Bipolar Transistor, 0.1A, 50V, NPN
TRANS PREBIAS NPN 50V SC70-3
Bipolar Transistors - Pre-Biased NPN DIGITAL TRANSISTOR
BRT TRANSISTOR, 50V, 47KOHM, SC-70-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:-; No. of Pins:3 PinRoHS Compliant: Yes
BRT TRANSISTOR, 50V, 47KOHM, SC-70-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:-; No. of Pins:3 PinRoHS Compliant: Yes
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | MUN5240T1G-ND | MUN5240T1G | MUN5240T1G | MUN5240T1G | 49X8904 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | Brt Transistor, 50V, 47Kohm, Sc-70-3; Digital Transistor Polarity Onsemi | |
| Polarity | NPN | NPN | |||
| Package Type | SOT323; SC-70, SOT-323 | SC-70-CPR | TO-3 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) |