Complementary Bipolar Digital Transistor (BRT), SC-88/SC70-6/SOT-363
Manufacturer: ON Semiconductor
Win Source Part Number: 1228456-MUN5332DW1T1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
BRT TRANSISTOR, 50V, 4.7K/4.7K, SOT-363; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm; Resistor Ratio, R1 / R2:1(Ratio) RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 4.7K/4.7K, SOT-363; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; RF Transistor Case:SOT-363 RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased 100mA Complementary 50V NPN & PNP
TRANS PREBIAS 1NPN 1PNP 50V SC88
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 293-MUN5332DW1T1G | 1228456-MUN5332DW1T1G | 488-MUN5332DW1T1GTR-ND | 42K1577 | 49X8907 | MUN5332DW1T1G | MUN5332DW1T1G |
| Product Name | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5332DW1T1G | Bipolar Transistor Arrays, Pre-Biased | Brt Transistor, 50V, 4.7K/4.7K, Sot-363; Collector Emitter Voltage V(Br)Ceo Onsemi | Brt Transistor, 50V, 4.7K/4.7K, Sot-363; Digital Transistor Polarity Onsemi | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; PNP | NPN; PNP | |||||
| IC(max) | 100 milliamps | 100 milliamps | |||||
| VCEO | 50 volts | 50 volts | |||||
| PD | 250 milliwatts |