onsemi Single FETs, MOSFETs MTB30P06VT4G

Description
P-Channel 60V 30A (Tc) 3W (Ta), 125W (Tc) Surface Mount D²PAK
Request a Quote Datasheet
Description
P-Channel 60V 30A (Tc) 3W (Ta), 125W (Tc) Surface Mount D²PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - MTB30P06VT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MTB30P06VT4GOSTR-ND
Single FETs, MOSFETs MTB30P06VT4GOSTR-ND
P-Channel 60V 30A (Tc) 3W (Ta), 125W (Tc) Surface Mount D²PAK

P-Channel 60V 30A (Tc) 3W (Ta), 125W (Tc) Surface Mount D²PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTB30P06VT4G - 1081045-MTB30P06VT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTB30P06VT4G
1081045-MTB30P06VT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTB30P06VT4G 1081045-MTB30P06VT4G
Manufacturer: ON Semiconductor Win Source Part Number: 1081045-MTB30P06VT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3W (Ta), 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 80nC @ 10V Max Input Capacitance: 2190pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 80 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1081045-MTB30P06VT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3W (Ta), 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 80nC @ 10V
Max Input Capacitance: 2190pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 80 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
P-Channel -60V -30A 80 mOhm MOSFET Transistor
278-MTB30P06VT4G
P-Channel -60V -30A 80 mOhm MOSFET Transistor 278-MTB30P06VT4G
Power MOSFET -60V -30A 80 mOhm Single P-Channel D2PAK, D2PAK 2 LEAD, 800-REEL Product overview: MTB30P06VT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -30A, 80 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -30A, 80 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTB30P06VT4G can be used for catalog matching and distributor lookup.

Power MOSFET -60V -30A 80 mOhm Single P-Channel D2PAK, D2PAK 2 LEAD, 800-REEL Product overview: MTB30P06VT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -30A, 80 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -30A, 80 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTB30P06VT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - MTB30P06VT4G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
MTB30P06VT4G
Single FETs, MOSFETs MTB30P06VT4G
MOSFET P-CH 60V 30A D2PAK

MOSFET P-CH 60V 30A D2PAK

Supplier's Site Datasheet
P Channel Mosfet, -60V, 30A, D2-Pak; Channel Type Onsemi - 09R9556 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -60V, 30A, D2-Pak; Channel Type Onsemi
09R9556
P Channel Mosfet, -60V, 30A, D2-Pak; Channel Type Onsemi 09R9556
P CHANNEL MOSFET, -60V, 30A, D2-PAK; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:30A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.6V RoHS Compliant: Yes

P CHANNEL MOSFET, -60V, 30A, D2-PAK; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:30A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.6V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MTB30P06VT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MTB30P06VT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MTB30P06VT4G
MOSFET P-CH 60V 30A D2PAK

MOSFET P-CH 60V 30A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number MTB30P06VT4GOSTR-ND 1081045-MTB30P06VT4G 278-MTB30P06VT4G MTB30P06VT4G 09R9556 MTB30P06VT4G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTB30P06VT4G P-Channel -60V -30A 80 mOhm MOSFET Transistor Single FETs, MOSFETs P Channel Mosfet, -60V, 30A, D2-Pak; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel; P-Channel P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
V(BR)DSS 60 volts 60 volts
PD 3000 to 125000 milliwatts 3000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
1200V 18.4A MOSFET Transistor - 278-UJ3C120150K3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 167 milliwatts
View Details
5 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details