Dual N & P Channel Enhancement Mode Field Effect Transistor 60V
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1082821-NDC7001C
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Family Name: NDC7001C
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Maximum Power Dissipation: 700mW
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 510mA, 340mA
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 1.5nC @ 10V
Max Input Capacitance: 20pF @ 25V
Maximum Rds On at Id,Vgs: 2 Ohm @ 510mA, 10V
Introduction Date: July 23, 1997
ECCN: EAR99
Country of Origin: Hungary, Israel, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
MOSFETs Dual N/P Channel FET Enhancement Mode Product overview: NDC7001C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-NDC7001C can be used for catalog matching and distributor lookup.
Mosfet Array N and P-Channel 60V 510mA, 340mA 700mW Surface Mount SuperSOT™-6
Mosfet Array N and P-Channel 60V 510mA, 340mA 700mW Surface Mount SuperSOT™-6
Mosfet Array N and P-Channel 60V 510mA, 340mA 700mW Surface Mount SuperSOT™-6
MOSFET N/P-Ch 60V 0.51A/0.34A SuperSOT6
MOSFET N/P-Ch 60V 0.51A/0.34A SuperSOT6
MOSFET N/P-Ch 60V 0.51A/0.34A SuperSOT6
DUAL N/P CHANNEL MOSFET, 60V SUPER SOT-6; Transistor Polarity:Complementa
DUAL N/P CHANNEL MOSFET, 60V SUPER SOT-6, FULL REEL; Transistor Polarity:Complementa
MOSFET N/P-CH 60V SSOT6
MOSFET N/P-CH 60V 0.51A SSOT6
MOSFET Dual N/P Channel FET Enhancement Mode
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NDC7001C | 1082821-NDC7001C | 2088-NDC7001C | NDC7001CTR-ND | 7614574 | 7614574P | 58K9473 | NDC7001C | NDC7001C | NDC7001C |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDC7001C | P-Channel Dual MOSFET Transistor | FET, MOSFET Arrays | MOSFETs | MOSFETs | Dual N/p Channel Mosfet, 60V Super Sot-6; Transistor Polarity Onsemi | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | |
| Package Type | SSOT6-EUT | SOT3; SOT23; SuperSOT-6 | Reel | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT23; Sot-23 | SOT23; SOT-23 | TO-3 | SOT23; SOT-23-6 Thin, TSOT-23-6 | ||
| Polarity | P-Channel | N-Channel; P-Channel | P-Channel | P-Channel; N and P-Channel | ||||||
| V(BR)DSS | 60 volts | 60 volts | ||||||||
| PD | 700 milliwatts | 960 milliwatts | ||||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |