onsemi Dual 50V 100mA Bipolar Transistor MUN5230DW1T1G

Description
Dual NPN BJT Transistor, 50V, 100mA, SOT-363-6 Product overview: MUN5230DW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 50V, 100mA, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5230DW1T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual NPN BJT Transistor, 50V, 100mA, SOT-363-6 Product overview: MUN5230DW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 50V, 100mA, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5230DW1T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 50V 100mA Bipolar Transistor
293-MUN5230DW1T1G
Dual 50V 100mA Bipolar Transistor 293-MUN5230DW1T1G
Dual NPN BJT Transistor, 50V, 100mA, SOT-363-6 Product overview: MUN5230DW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 50V, 100mA, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5230DW1T1G can be used for catalog matching and distributor lookup.

Dual NPN BJT Transistor, 50V, 100mA, SOT-363-6 Product overview: MUN5230DW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 50V, 100mA, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5230DW1T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5230DW1T1G - 024611-MUN5230DW1T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5230DW1T1G
024611-MUN5230DW1T1G
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5230DW1T1G 024611-MUN5230DW1T1G
Manufacturer: ON Semiconductor Win Source Part Number: 024611-MUN5230DW1T1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 2 NPN - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 1k Resistor - Emitter Base (R2) (Ohms): 1k Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-88/SC70-6/SOT-363 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 5mA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 3 @ 5mA, 10V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 024611-MUN5230DW1T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 2 NPN - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 1k
Resistor - Emitter Base (R2) (Ohms): 1k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-88/SC70-6/SOT-363
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 5mA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 3 @ 5mA, 10V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - MUN5230DW1T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
MUN5230DW1T1GOSDKR-ND
Bipolar Transistor Arrays, Pre-Biased MUN5230DW1T1GOSDKR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - MUN5230DW1T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
MUN5230DW1T1GOSTR-ND
Bipolar Transistor Arrays, Pre-Biased MUN5230DW1T1GOSTR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - MUN5230DW1T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
MUN5230DW1T1GOSCT-ND
Bipolar Transistor Arrays, Pre-Biased MUN5230DW1T1GOSCT-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Brt Transistor, 50V, 1K/1Kohm, Sot-363; Digital Transistor Polarity Onsemi - 09R9571 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 1K/1Kohm, Sot-363; Digital Transistor Polarity Onsemi
09R9571
Brt Transistor, 50V, 1K/1Kohm, Sot-363; Digital Transistor Polarity Onsemi 09R9571
BRT TRANSISTOR, 50V, 1K/1KOHM, SOT-363; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:1kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 1K/1KOHM, SOT-363; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:1kohm RoHS Compliant: Yes

Supplier's Site
Bipolar Transistor Arrays, Pre-Biased - MUN5230DW1T1G - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays, Pre-Biased
MUN5230DW1T1G
Bipolar Transistor Arrays, Pre-Biased MUN5230DW1T1G
TRANS PREBIAS 2NPN 50V SC88

TRANS PREBIAS 2NPN 50V SC88

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MUN5230DW1T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MUN5230DW1T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MUN5230DW1T1G
TRANS PREBIAS 2NPN 50V SC88

TRANS PREBIAS 2NPN 50V SC88

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
MUN5230DW1T1G
Bipolar Transistors - Pre-Biased MUN5230DW1T1G
Bipolar Transistors - Pre-Biased 100mA 50V BRT Dual NPN

Bipolar Transistors - Pre-Biased 100mA 50V BRT Dual NPN

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 293-MUN5230DW1T1G 024611-MUN5230DW1T1G MUN5230DW1T1GOSDKR-ND 09R9571 MUN5230DW1T1G MUN5230DW1T1G MUN5230DW1T1G
Product Name Dual 50V 100mA Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5230DW1T1G Bipolar Transistor Arrays, Pre-Biased Brt Transistor, 50V, 1K/1Kohm, Sot-363; Digital Transistor Polarity Onsemi Bipolar Transistor Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased
Polarity NPN NPN; 2 NPN - Pre-Biased (Dual) NPN 2 NPN - Pre-Biased (Dual); NPN
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts
VCBO 50 volts
PD 250 milliwatts
Unlock Full Specs
to access all available technical data