Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)
100mA, 50V, PNP, Si, SMALL SIGNAL TRANSISTOR, CASE 419-04, SC-70, 3 PIN Product overview: MUN5115T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MUN5115T1 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 802317-MUN5115T1
Packaging: Reel
Mounting Style: SMD
Power - Max: 202mW
Transistor Type: PNP - Pre-Biased
Part Status: Obsolete (End Of Life)
Supplier Device Package: SC-70-3 (SOT323)
Manufacturer Package: SC-70, SOT-323
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 500nA
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 250mV at 1mA, 10mA
Resistor - Base (R1): 10 kOhms
Part Number Series: MUN51**T
DC Current Gain (hFE) (Min) at Ic, Vce: 160 at 5mA, 10V
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon
TRANS PREBIAS PNP 50V SC70-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MUN5115T1-ND | 292-MUN5115T1 | 802317-MUN5115T1 | MUN5115T1 | MUN5115T1 |
| Product Name | Single, Pre-Biased Bipolar Transistors | 100mA 50V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN5115T1 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | PNP | |
| Package Type | SOT323; SC-70, SOT-323 | SOT3; SOT323 | SOT323; SC-70 (SOT-323) | ||
| IC(max) | 100 milliamps | 100 milliamps | |||
| VCEO | 50 volts | 50 volts | |||
| PD | 202 milliwatts |