The MXP120A160SL-GE3 is a 1200 V N-channel SiC MOSFET in a TO-247AD 4L package, designed for high-efficiency switching in solar inverters, energy storage systems, and UPS applications. It features a typical on-state resistance of 160 mΩ at 25 °C and a continuous drain current of 18 A. The device supports a short-circuit withstand time of 2.5 μs and has a maximum junction temperature of 175 °C. The case thermal resistance is 1.37 °C/W, and the package is lead-free and halogen-free. It meets RoHS compliance standards.
SIC FET, INDUSTRIAL, 1200V, 160M
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 742-MXP120A160SL-GE3-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |