onsemi Single FETs, MOSFETs NDS8435

Description
P-Channel 30V 7A (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
P-Channel 30V 7A (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NDS8435TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDS8435TR-ND
Single FETs, MOSFETs NDS8435TR-ND
P-Channel 30V 7A (Ta) Surface Mount 8-SOIC

P-Channel 30V 7A (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
30V 7A SOIC MOSFET Transistor
278-NDS8435
30V 7A SOIC MOSFET Transistor 278-NDS8435
MOSFET P-CH 30V 7A 8-SOIC Product overview: NDS8435 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDS8435 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 7A 8-SOIC Product overview: NDS8435 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDS8435 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS8435 - 251793-NDS8435 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS8435
251793-NDS8435
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS8435 251793-NDS8435
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 251793-NDS8435 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.9A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 67nC @ 10V Max Input Capacitance: 1800pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 23 mOhm @ 7.9A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 251793-NDS8435
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7.9A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 67nC @ 10V
Max Input Capacitance: 1800pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 23 mOhm @ 7.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NDS8435TR-ND 278-NDS8435 251793-NDS8435
Product Name Single FETs, MOSFETs 30V 7A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS8435
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO
PD 2500 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1223278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7313Q - 1149803-AUIRF7313Q - Win Source Electronics
Specs
Package Type SOT3
View Details
4 suppliers
N-channel 40 V, 1.2 mΩ standard level MOSFET in LFPAK88 - BUK7S1R2-40HJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 300000 milliamps
View Details
7 suppliers
CSD23202W10 CSD23202W10 12 V P-Channel NexFET(TM) Power MOSFET - CSD23202W10T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
rDS(on) 0.0530 ohms
View Details
7 suppliers